EN
  • EN
  • DE

Z80ACTC/Z8430AB1

Part No Z80ACTC/Z8430AB1
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106177-Z80ACTC/Z8430AB1
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z80ACTC/Z8430AB1 CAD Model

Description

STMicroelectronics Z80ACTC/Z8430AB1 Product Overview

The Z80ACTC, also known as the Z8430AB1, is a high-performance peripheral component from STMicroelectronics, designed to complement the Z80 microprocessor family. This versatile chip functions as a Counter/Timer Circuit (CTC) and is an essential building block for managing timing operations and event counting in complex microprocessor systems.

Key Features

  • Four Independent Counter/Timer Channels: Each channel can be programmed individually for different modes of operation, enabling a wide range of timing and counting tasks.
  • Versatile Clock Inputs: The Z80ACTC can accept a variety of clock inputs, allowing it to be used in different system configurations and with various external time bases.
  • Programmable Interrupts: Each channel is capable of generating interrupt requests, which can be programmed for edge sensitivity or level sensitivity to suit various application requirements.
  • Down Counter with Auto-Reload: The counters can be set to automatically reload from an internal register, ensuring continuous operation without the need for processor intervention.
  • Wide Frequency Range: The device is capable of handling a broad frequency spectrum, making it suitable for applications that require precise timing over a wide range of speeds.
  • Easy Integration: The Z80ACTC is designed to directly interface with the Z80 CPU and other Z80 family members without the need for additional glue logic.
  • Industry-Standard Package: The component comes in a 28-pin DIP (Dual In-line Package), which is a common package type for easy insertion or surface mounting on printed circuit boards.

Applications

The Z80ACTC is a versatile component suitable for a variety of applications where precise timing and counting are crucial. These include:

  • Industrial control systems
  • Event counters and digital timers
  • Real-time clocks
  • Motor control applications
  • Communication systems
  • Complex data acquisition systems

With its robust set of features and compatibility with the Z80 microprocessor family, the Z80ACTC/Z8430AB1 is an excellent choice for engineers and designers looking to build reliable and efficient timing solutions in their electronic projects.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess