EN
  • EN
  • DE

Z8470AB1

Part No Z8470AB1
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017407-Z8470AB1
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z8470AB1 CAD Model

Description

The Z8470AB1 is a cutting-edge integrated circuit from STMicroelectronics, a global semiconductor leader renowned for its innovative and reliable products. This particular component is designed to cater to the sophisticated demands of modern electronics, offering a blend of performance, power efficiency, and versatility that makes it an ideal choice for a wide range of applications.

Key Features

  • High-Performance Architecture: The Z8470AB1 is built on an advanced architecture that ensures rapid processing and smooth operation, even in the most demanding scenarios.
  • Low Power Consumption: Despite its impressive capabilities, this IC is designed to be energy-efficient, helping to extend the battery life of portable devices and reduce power costs in stationary applications.
  • Robust Connectivity Options: With multiple connectivity interfaces, the Z8470AB1 can easily integrate into various systems, supporting a broad spectrum of communication protocols.
  • Durable Construction: STMicroelectronics is known for its commitment to quality, and the Z8470AB1 is no exception. It is built to withstand harsh conditions and provide reliable performance over a long lifespan.

Applications

The versatility of the Z8470AB1 makes it suitable for an array of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Telecommunications
  • Internet of Things (IoT) Devices

Technical Specifications

STMicroelectronics provides comprehensive technical documentation for the Z8470AB1, ensuring that engineers and designers can fully understand and utilize the IC's capabilities. Detailed datasheets, application notes, and design resources are readily available to support the development process.

Quality and Support

Customers choosing the Z8470AB1 benefit from STMicroelectronics' extensive support network and commitment to quality. The product is backed by rigorous testing and validation, as well as a global team of technical experts ready to assist with any design challenges.

For more information on the Z8470AB1, including pricing and availability, please visit the STMicroelectronics website or contact your local sales representative.

You May Also Be Interested in

Lucent
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess