The ZMM2V4ST from STMicroelectronics is a high-performance, low-voltage Zener diode, designed for a wide array of applications requiring precise voltage regulation and a compact form factor. This diode is part of STMicroelectronics' ZMM series, which is renowned for its reliability and efficiency in circuit protection and voltage stabilization.
Key Features
- Nominal Zener Voltage: The ZMM2V4ST offers a nominal Zener voltage of 2.4V, making it suitable for low-voltage regulation tasks.
- Power Dissipation: With a power dissipation of 500mW, it can withstand moderate levels of power without compromising its operational integrity.
- Package: Encased in a small and durable SOD-323 package, the ZMM2V4ST is ideal for space-constrained applications.
- High Stability: The Zener diode provides excellent stability and a low dynamic resistance, ensuring consistent performance even under varying conditions.
- Wide Operating Temperature Range: It can operate effectively across a broad temperature range, typically from -55°C to +150°C, accommodating various environmental conditions.
Applications
The ZMM2V4ST is versatile and can be used in several applications such as:
- Voltage regulation for sensitive electronics
- Protection circuits in consumer electronics
- Power management solutions
- Telecommunication devices
- Industrial control systems
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products. The ZMM2V4ST Zener diode is manufactured with stringent quality control processes, ensuring high reliability and performance consistency. It is a testament to STMicroelectronics' dedication to excellence in providing electronic components that meet the demanding needs of modern electronic systems.
Conclusion
The ZMM2V4ST Zener diode is an excellent choice for designers looking for a reliable voltage regulator in a compact package. Its combination of low voltage operation, stability, and robustness make it a versatile component suitable for a wide range of applications.