EN
  • EN
  • DE

ZPSD313-B-15J

Part No ZPSD313-B-15J
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Low Cost Field Programmable Microcontroller Peripherals
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1283217-ZPSD313-B-15J
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZPSD313-B-15J CAD Model

Description

The ZPSD313-B-15J is a highly sophisticated, programmable microcontroller produced by STMicroelectronics, one of the industry's leading semiconductor manufacturers. This product is part of the PSD (Programmable System Devices) family, which combines the flexibility of programmable logic with the power and performance of fixed-functionality devices, making it an ideal solution for a wide range of embedded system applications.

Key Features

  • Integrated MCU: At the core of the ZPSD313-B-15J is an advanced microcontroller unit (MCU) that provides robust control capabilities and efficient data handling.
  • Programmable Logic: The device includes programmable logic cells that can be customized to perform specific functions, enhancing the flexibility and adaptability of the product.
  • Memory: Equipped with ample on-chip memory, the ZPSD313-B-15J offers a combination of volatile and non-volatile memory options, ensuring quick access to data and secure storage for firmware and critical application code.
  • I/O Ports: A variety of input/output ports are available, allowing the device to interface with other components in a system and to manage a range of peripheral devices.
  • Speed: The ZPSD313-B-15J is designed to operate at high clock speeds, providing the performance needed for time-sensitive tasks and operations.

Applications

The versatility of the ZPSD313-B-15J makes it suitable for a diverse array of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Telecommunication infrastructure
  • Consumer electronics

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products that meet stringent industry standards. The ZPSD313-B-15J is fabricated using proven manufacturing processes, ensuring reliability and performance in even the most demanding environments.

Technical Support and Resources

Customers can access a wide range of technical resources, including datasheets, application notes, and design guides, to facilitate the integration of the ZPSD313-B-15J into their projects. STMicroelectronics also provides dedicated technical support to address any questions or issues that may arise during product development and deployment.

You May Also Be Interested in

Atmel
Lowest to $8.5447
Texas Instruments
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Coilcraft
Lowest to $0.1042
STMicroelectronics
Need more? Email Us
Altera
Need more? Email Us
Panasonic
Lowest to $26.8133
Freescale Semiconductor - NXP
Lowest to $27.1621
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess