EN
  • EN
  • DE

TPS3106K33DBV

Part No TPS3106K33DBV
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description UltraLow Supply-Current/Supply-Voltage Supervisory Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1272323-TPS3106K33DBV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Computers & Computer Peripherals, Portable Devices, Communications & Networking, Audio
Ultra Librarian 3D Model Ultra Librarian TPS3106K33DBV CAD Model

Description

Introducing the TPS3106K33DBV from Texas Instruments

The TPS3106K33DBV is a high-performance, low-power supply voltage supervisor designed by Texas Instruments to ensure reliable operation of microprocessors (µPs), microcontrollers (MCUs), and other voltage-sensitive devices. This compact component is essential for systems that require precise monitoring and control of power supply levels to safeguard against data loss, hardware damage, and operational errors caused by undesirable voltage fluctuations.

Key Features

  • Supply Voltage Supervision: The TPS3106K33DBV monitors the supply voltage (VDD) and maintains system integrity by triggering a reset signal whenever VDD drops below the factory-programmed threshold. This ensures the system resets properly during power-up, power-down, and brown-out conditions.
  • Programmable Delay Time: It features a programmable delay time provided by an external capacitor, which allows designers to set the reset time according to specific system requirements.
  • Low Power Consumption: With its low quiescent current, this device is an excellent choice for battery-powered and portable applications where power efficiency is critical.
  • High Accuracy: The TPS3106K33DBV offers high threshold accuracy, ensuring reliable monitoring and control of the power supply, even in the most demanding applications.
  • Temperature Range: It operates over a wide temperature range, making it suitable for industrial and automotive applications that experience extreme temperature variations.

Applications

The TPS3106K33DBV is versatile and can be used in a wide array of applications, including:

  • Portable/Battery-Powered Equipment
  • Industrial Control Systems
  • Automotive Electronics
  • Microprocessor/Microcontroller Systems
  • Data Storage Systems

Package and Availability

The device comes in a small 6-pin SOT-23 (DBV) package, which is ideal for space-constrained applications. It provides a fixed-sense threshold voltage of 3.3V, tailored for systems that utilize a 3.3V power supply rail. The TPS3106K33DBV is available for order and can be sourced through Texas Instruments' official distributors and sales channels.

With its robust feature set and reliable performance, the TPS3106K33DBV from Texas Instruments stands out as a superior choice for designers looking to enhance system safety through precise voltage supervision.

You May Also Be Interested in

Panasonic
Lowest to $26.8133
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Linear Technology
Lowest to $9.1303
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4717 $51.8870
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3971 $200.5355
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess