EN
  • EN
  • DE

CD43-2R7MC

Part No CD43-2R7MC
Manufacturer Sumida America Components Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051548-CD43-2R7MC
Categories OEM Parts(C-E)
Manufacturer Sumida America Components Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD43-2R7MC CAD Model

Description

The CD43-2R7MC is a molded power inductor manufactured by Sumida America Components Inc. It's designed to serve in various power supply applications needing efficient energy storage and filtering. The inductor's compact size and durable construction make it well-suited for use in environments where space is limited or where a rugged component is required.

Applications

  • DC-DC Converters: For voltage conversion and regulation in electronic circuits.
  • Power Supplies: Filtering and energy storage in power supplies for various devices.
  • Filtering Circuits: Reduction of noise and ripple in power lines.
  • Mobile Devices: Power management solutions in smartphones, tablets, and other portable electronics.
  • Automotive Electronics: Power circuitry within automotive control systems.

Features

  • Molded Construction: Enhances mechanical strength and provides environmental protection.
  • Compact Size: Allows for high-density circuit designs.
  • High Saturation Current: Maintains inductance stability under high current conditions.
  • Low DC Resistance (DCR): Reduces power loss and improves efficiency.
  • Shielded Construction: Minimizes electromagnetic interference (EMI).

Benefits

  • Improved Efficiency: Low DCR reduces power losses, increasing overall efficiency.
  • Stable Performance: High saturation current ensures consistent inductance under varying load conditions.
  • Reduced EMI: Shielded design helps prevent interference with other components.
  • Reliable Operation: Rugged construction provides excellent resistance to vibration and shock.
  • Space Saving: Compact size enables use in densely populated circuit boards.

Additional Details

The CD43-2R7MC features an inductance of 2.7uH. Its small form factor and robust design make it ideal for applications where both size and reliability are critical. The operating temperature range and other specific parameters should be confirmed using the manufacturer's datasheet. Its construction complies with industry standards for environmental safety.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess