EN
  • EN
  • DE

CDRH124-121MC

Part No CDRH124-121MC
Manufacturer Sumida America Components Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1034629-CDRH124-121MC
Categories OEM Parts(C-E)
Manufacturer Sumida America Components Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDRH124-121MC CAD Model

Description

The CDRH124-121MC is a shielded power inductor manufactured by Sumida America Components Inc. This inductor is designed for use in a variety of power supply and filtering applications, offering excellent performance and reliability in a compact size. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic environments.

Applications

  • DC-DC Converters: Used in DC-DC converters to store energy and regulate voltage.
  • Power Supplies: Implemented in power supplies for filtering and energy storage.
  • Laptop Computers: Utilized in laptop computers for voltage regulation and power management.
  • Mobile Devices: Employed in mobile devices for power conversion and filtering.
  • LED Lighting: Functions in LED lighting applications for efficient power delivery.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • High Current Capacity: Capable of handling high current levels without saturation.
  • Low DC Resistance (DCR): Reduces power losses and improves efficiency.
  • Compact Size: Offers a small footprint for space-constrained applications.
  • High Inductance Value: Provides effective energy storage and filtering capabilities.

Benefits

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring stable operation in sensitive electronic environments.
  • High Efficiency: Low DC resistance reduces power losses, improving overall system efficiency.
  • Compact Design: Small footprint allows for use in space-constrained applications.
  • Reliable Performance: Designed for reliable operation in demanding power supply applications.
  • Versatile Application: Suitable for a wide range of power conversion and filtering applications.

Technical Specifications

The CDRH124-121MC has an inductance value that is typically around 120uH (121). The specific inductance value can vary, so the datasheet should be consulted for precise specifications. The DC resistance (DCR) is typically very low to minimize power losses. The saturation current (Isat) and Irms (RMS current) are important parameters for high-current applications. The operating temperature range generally spans from -40°C to +125°C. The physical dimensions are approximately 12.5mm x 12.5mm x 4.5mm. It conforms to RoHS standards, ensuring it is lead-free and environmentally friendly.

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
ON Semiconductor
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Sagami
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess