EN
  • EN
  • DE

XC2S150E5PQ208C

Part No XC2S150E5PQ208C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105222-XC2S150E5PQ208C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC2S150E5PQ208C CAD Model

Description

The XC2S150E-5PQ208C is a Spartan-IIE series FPGA from Xilinx, packaged in a 208-pin Plastic Quad Flat Pack (PQFP) package. The Spartan-IIE family is an enhanced version of the Spartan-II family, designed for high-volume, cost-sensitive applications, providing a balance of performance, features, and low cost. The "E" designation signifies enhancements over the original Spartan-II architecture.

Applications:

  • Consumer electronics: Suitable for set-top boxes, digital TVs, and other consumer products.
  • Industrial control: Employed in industrial automation and control systems.
  • Data processing: Used for implementing data processing algorithms and functions.
  • Communication systems: Applicable in communication infrastructure equipment.
  • Embedded systems: Suited for various embedded applications requiring programmable logic.

Features:

  • System Performance: Offers high performance with system clock speeds up to 200 MHz.
  • Logic Resources: Provides a substantial number of logic cells for complex designs.
  • Distributed RAM: Includes distributed RAM blocks for on-chip data storage.
  • SelectRAM Memory: Features SelectRAM memory blocks for high-performance memory applications.
  • DLL Clock Management: Integrated Delay-Locked Loop (DLL) for clock management and timing control.
  • Flexible I/O: Supports a wide range of I/O standards for interfacing with external devices.
  • On-Chip Tri-State: Facilitates efficient bus implementations.
  • JTAG Support: Incorporates JTAG boundary scan for testing and configuration.

Benefits:

  • High Performance: Provides necessary performance for demanding applications.
  • Low Cost: Cost-effective for high-volume production.
  • Flexibility: Offers reconfigurability for adapting to changing requirements.
  • Reduced System Cost: Integrated features help reduce overall system cost.
  • Fast Time-to-Market: Streamlines the design process and reduces development time.

The XC2S150E-5PQ208C has a speed grade of -5, indicating its performance grade. The PQ208 package provides a suitable pinout for board-level integration. Spartan-IIE FPGAs are configured using JTAG or by loading configuration data from an external source. The family's combination of features and cost-optimized architecture makes it suited for applications where programmability, performance, and cost-effectiveness are important factors.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess