EN
  • EN
  • DE

CDRH127/LDNP-222MC-CS

Part No CDRH127/LDNP-222MC-CS
Manufacturer Sumida America Components Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sumida America Components Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820243-CDRH127/LDNP-222MC-CS
Ultra Librarian 3D Model Ultra Librarian CDRH127/LDNP-222MC-CS CAD Model

Description

The CDRH127/LDNP-222MC-CS is a shielded power inductor manufactured by Sumida America Components Inc. This inductor is designed for high-current power supply applications, offering a compact size and robust construction. Its shielded design minimizes electromagnetic interference (EMI), making it suitable for use in sensitive electronic devices.

Applications

  • DC-DC Converters: Ideal for use in buck, boost, and buck-boost converters for voltage regulation.
  • Power Supplies for Consumer Electronics: Used in power supplies for laptops, tablets, and other portable devices.
  • LED Lighting Drivers: Employed in LED lighting systems to regulate current and provide efficient power conversion.
  • Automotive Electronics: Used in automotive power supplies and electronic control units (ECUs).
  • Industrial Power Supplies: Suitable for use in industrial power supplies requiring high current and reliable performance.

Features

  • Shielded Construction: Reduces electromagnetic interference (EMI) and minimizes noise.
  • High Current Capacity: Designed to handle high current levels without saturation.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Compact Size: Allows for efficient use of PCB space.
  • Operating Temperature Range: Wide operating temperature range ensures stable performance in various environments.

Benefits

  • Reduced Noise: Shielded design minimizes electromagnetic interference, improving the performance of sensitive circuits.
  • Efficient Power Conversion: Low DCR minimizes power losses, improving overall efficiency.
  • Stable Performance: High current capacity ensures stable performance even under high load conditions.
  • Space Saving: Compact size allows for high-density designs.
  • Reliable Operation: Robust construction and high-quality materials ensure long-term reliability.

Additional Details

The CDRH127/LDNP-222MC-CS has an inductance value of 2.2µH (222MC). The physical dimensions are approximately 12.5mm x 12.5mm with a height of 7.0mm. The saturation current and RMS current ratings are crucial parameters to consider when selecting this inductor for a specific application. Refer to the datasheet for detailed electrical characteristics, mechanical dimensions, and performance graphs. Optimal PCB layout is essential for minimizing losses and maximizing performance. The core material and winding configuration are optimized for high efficiency and low core loss.

You May Also Be Interested in

Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess