EN
  • EN
  • DE

CDRH4D18-6R8

Part No CDRH4D18-6R8
Manufacturer Sumida America Components Inc.
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1167971-CDRH4D18-6R8
Categories Custom Parts
Manufacturer Sumida America Components Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDRH4D18-6R8 CAD Model

Description

The CDRH4D18-6R8 is a shielded power inductor manufactured by Sumida America Components Inc. It's designed for use in DC-DC converters and power supply circuits where a compact size and relatively high inductance are needed. The shielded construction helps to minimize electromagnetic interference (EMI) with other components.

Applications

  • Step-down (Buck) converters: Efficiently reducing voltage levels in various electronic devices.
  • Step-up (Boost) converters: Increasing voltage levels for applications like LED drivers or battery charging.
  • Power supplies for portable electronics: Smartphones, tablets, and other mobile devices.
  • Voltage regulators: Maintaining stable voltage outputs in electronic circuits.
  • Filtering circuits: Smoothing out voltage or current waveforms to reduce noise.

Features

  • Shielded construction: Minimizes electromagnetic interference (EMI).
  • Compact size: Allows for use in space-constrained applications.
  • High current handling capability: Can withstand significant current levels without performance degradation.
  • Low DC resistance (DCR): Improves efficiency by reducing power loss due to resistance.
  • 6.8 µH Inductance: Provides a specific inductance value suitable for particular circuit designs.

Benefits

  • Reduced EMI: Shielded construction helps prevent electromagnetic interference, improving overall system performance.
  • Efficient power conversion: Low DCR reduces power loss and improves the efficiency of the DC-DC converter.
  • Reliable performance: High current handling ensures stable and reliable operation under various load conditions.
  • Space-saving design: The compact size allows for use in densely populated circuit boards.
  • Optimized inductance: The 6.8 µH inductance is suitable for specific switching frequencies and load requirements.

Technical Specifications

Specific electrical characteristics of the CDRH4D18-6R8 inductor include:

  • Inductance: 6.8 µH (Microhenries)
  • Tolerance: Typically ±20%
  • DC Resistance (DCR): Low, typically in the milliohm range (consult datasheet for precise value).
  • Saturation Current: Consult datasheet for specific value, typically a few Amperes.
  • Operating Temperature Range: -40°C to +125°C (including self-heating).
  • Dimensions: Approximately 4.8mm x 4.8mm footprint, with a height of approximately 2.0mm.

Always refer to the official Sumida datasheet for the CDRH4D18-6R8 for precise specifications and recommended operating conditions.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0750
EPCOS (TDK)
NTC THERMISTOR 0603 100K J60 B-4 / NTC Thermistor 100k 0603 (1608 Metric)
Lowest to $0.0974
Panasonic
IRDA MODULE 115.2KBPS 8 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Vishay
DIODE ZENER AUTO 300MW SOD523 / Zener Diode 4.3 V 200 mW ±5% Surface Mount SOD-523
Need more? Email Us
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)
Lowest to $7.5750
NXP / Nexperia
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 20V 550MW SOD323F / Zener Diode 20 V 550 mW ±5% Surface Mount SOD-323F
Lowest to $0.2911
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3 / Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.4575
AVX Corp/Kyocera Corp
Lowest to $0.0741

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess