EN
  • EN
  • DE

CDRH64BNP-221MC-B

Part No CDRH64BNP-221MC-B
Manufacturer Sumida America Components Inc.
Catalog OEM Parts (C - E)
Description Ind Power 220uF 20% Ferrite Drum Core T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051723-CDRH64BNP-221MC-B
Categories OEM Parts(C-E)
Manufacturer Sumida America Components Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDRH64BNP-221MC-B CAD Model

Description

The CDRH64BNP-221MC-B is a shielded power inductor manufactured by Sumida America Components Inc. This inductor is designed for use in a wide range of power supply applications, providing efficient energy storage and filtering capabilities while minimizing electromagnetic interference.

Applications

  • DC-DC Converters: Ideal for step-up (boost), step-down (buck), and inverting converters.
  • Power Supplies for Portable Devices: Suitable for smartphones, tablets, laptops, and other battery-powered devices.
  • LED Lighting: Used in LED drivers for current and voltage regulation.
  • Voltage Regulators: Found in both linear and switching voltage regulators.
  • Filtering Applications: Effective as a filter in power lines to reduce noise and ripple.
  • Automotive Applications: Can be used in automotive electronics requiring robust and reliable power components.

Features

  • Shielded Construction: Reduces electromagnetic interference (EMI) to improve circuit performance.
  • High Current Handling: Designed to withstand high DC current without saturation.
  • Low DC Resistance (DCR): Minimizes power loss and enhances efficiency.
  • BNP Core Material: Provides stable inductance over a wide temperature range.
  • Surface Mount Device (SMD): Facilitates automated assembly on PCBs.

Benefits

  • Improved Efficiency: Low DCR leads to reduced power dissipation and improved overall efficiency.
  • Reduced EMI: Shielded construction minimizes electromagnetic radiation, reducing interference with other components.
  • Stable Performance: BNP core material ensures consistent inductance across temperature variations.
  • Compact Size: Allows for integration into smaller and more compact devices.
  • Reliable Operation: Designed for robust and reliable performance in demanding environments.

Additional Details

The CDRH64BNP-221MC-B has an inductance value of 220µH (microhenries). It is specifically designed as a surface-mount device (SMD) to be compatible with automated assembly processes. This inductor is often selected for its ability to provide stable and efficient power conversion in various electronic circuits. Its operating temperature range is typically between -40°C to +125°C; it's recommended to consult the official datasheet for precise specifications. The product is also RoHS compliant, which means it adheres to regulations limiting the use of hazardous substances. Detailed information regarding saturation current, DC resistance, and other parameters can be found in the detailed datasheet provided by Sumida.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Rockwell
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess