The CMD5D13NP-150MCHD is a shielded power inductor manufactured by Sumida America Components Inc. The 150MCHD designation indicates an inductance value of 15 µH. This inductor is suitable for a variety of power management applications, especially those requiring a small form factor and low EMI.
Applications
- DC-DC converters
- Power supplies for portable devices
- Voltage regulators
- Filtering circuits
- Point-of-Load (POL) converters
Features
- Shielded construction for low EMI
- Compact size (5mm x 5mm footprint)
- High current handling capability
- Low DC resistance (DCR)
- RoHS compliant
Benefits
- Reduced electromagnetic interference (EMI)
- Efficient power conversion
- Compact design for space-constrained applications
- Improved system stability
- Low core losses
Additional Details
Key specifications include the inductance (15 µH), DC resistance (DCR), saturation current (Isat), and rated current (Irms). These parameters are critical for selecting the appropriate inductor for a specific application. The shielded construction minimizes electromagnetic interference (EMI) and allows for high-density circuit board layouts. The typical height is around 1.3mm. Consult the Sumida datasheet for detailed specifications, performance curves, and recommended operating conditions. The operating temperature range is typically -40°C to +125°C. The inductance tolerance is also a significant factor to consider during circuit design.