EN
  • EN
  • DE

TG-4OP-0249-24

Part No TG-4OP-0249-24
Manufacturer Sumida America Components Inc.
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sumida America Components Inc.
Win Source Part Number 365154-TG-4OP-0249-24
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TG-4OP-0249-24 CAD Model

Description

The TG-4OP-0249-24 is a surface mount common mode choke from Sumida America Components Inc. These chokes are designed to suppress common mode noise in various electronic circuits. Common mode chokes are passive electronic components used to attenuate common-mode currents while allowing differential-mode currents to pass through unaffected. This makes them ideal for reducing electromagnetic interference (EMI) and improving signal integrity.

Applications:

  • Power Line Filtering: Used to filter noise on AC and DC power lines.
  • Signal Line Filtering: Employed in data and signal lines to reduce interference.
  • USB Ports: Protects USB ports from common mode noise.
  • Networking Equipment: Found in Ethernet and other networking interfaces to minimize EMI.
  • Audio Equipment: Improves audio quality by reducing noise in audio circuits.

Features:

  • Surface Mount Design: Allows for easy and efficient PCB assembly.
  • High Common Mode Attenuation: Provides excellent suppression of common mode noise.
  • Compact Size: Saves valuable board space.
  • Wide Frequency Range: Effective across a broad range of frequencies.
  • High Reliability: Ensures consistent performance in demanding applications.

Benefits:

  • Reduced EMI: Minimizes electromagnetic interference, improving overall system performance.
  • Improved Signal Integrity: Ensures cleaner and more reliable signal transmission.
  • Enhanced Audio Quality: Reduces noise in audio circuits, resulting in clearer sound.
  • Increased System Reliability: Protects sensitive components from noise-related damage.
  • Compliance with Regulatory Standards: Helps meet EMI compliance requirements for various electronic devices.

Technical Specifications:

While specific technical specifications such as inductance, impedance, and current rating require a datasheet lookup for the TG-4OP-0249-24, common mode chokes generally have parameters like inductance (measured in Henries), impedance (measured in Ohms), rated current (measured in Amperes), and DC resistance (DCR). They are also characterized by their attenuation performance across a specified frequency range. The physical dimensions and operating temperature range are also key specifications to consider for integration into specific applications. The core material used in the choke (e.g., ferrite) influences its performance characteristics.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
IXYS
Need more? Email Us
Texas Instruments
Lowest to $4.3014

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess