EN
  • EN
  • DE

FLM1414-3F

Part No FLM1414-3F
Manufacturer Sumitomo Electric
Catalog OEM Parts (F - I)
Description High Power GaAs FETs, Ku-Band, 6.5dB, 14.0 14.5GHz, 825mA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1029555-FLM1414-3F
Categories OEM Parts(F-I)
Manufacturer Sumitomo Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FLM1414-3F CAD Model

Description

The FLM1414-3F is a high-power GaN (Gallium Nitride) Solid State Power Amplifier (SSPA) module manufactured by Sumitomo Electric. It is designed for use in radar and other high-power applications, providing efficient and reliable amplification at specific frequencies.

Applications

  • Radar Systems: Used as a power amplifier in radar transmitters.
  • Military Communications: Amplifying signals in military communication systems.
  • Jamming Systems: Generating high-power signals for electronic countermeasures.
  • Test and Measurement Equipment: Providing high-power signals for testing and calibration.
  • Industrial Heating: RF power source for industrial heating applications.

Features

  • GaN Technology: Offers high power density and efficiency.
  • High Output Power: Delivers significant RF output power.
  • High Gain: Amplifies the input signal substantially.
  • Wide Bandwidth: Operates over a broad frequency range.
  • Compact Module: Facilitates easy integration into systems.
  • Robust Design: Ensures reliable operation in harsh environments.

Benefits

  • Increased System Performance: Improves the range and accuracy of radar systems.
  • Enhanced Communication Range: Allows for longer-distance communication.
  • Efficient Power Amplification: Reduces power consumption and heat generation.
  • Easy to Integrate: Simplifies the design and manufacturing process.
  • Reliable Operation: Ensures stable and consistent performance.

Additional Details

The FLM1414-3F SSPA module typically operates at frequencies within the L-band (1-2 GHz) or S-band (2-4 GHz). Key specifications include output power, gain, operating voltage, and efficiency. Detailed information about the module's performance characteristics, such as power added efficiency (PAE) and harmonic suppression, can be found in the product datasheet. It is commonly used in high-power applications requiring reliable and efficient amplification.

You May Also Be Interested in

Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TT Electronics
Lowest to $6.0469
Glenair, Inc.
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Essentra Components
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $137.9504 $137.9504
2+ $133.3521 $266.7042
3+ $119.5570 $358.6710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess