EN
  • EN
  • DE

SY7706QDC

Part No SY7706QDC
Manufacturer Silergy Corp
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1420+
Reference case QFN
Manufacturer Silergy Corp
Win Source Part Number 757016-SY7706QDC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY7706QDC CAD Model

Description

The SY7706QDC is a high-efficiency, synchronous step-down DC-DC converter manufactured by Silergy Corp. It is designed for applications requiring a compact and efficient power solution, such as powering microprocessors, FPGAs, and other digital loads. This converter features a wide input voltage range and delivers a stable output voltage with excellent transient response.

Applications:

  • Point-of-Load (POL) Converters: Provides regulated power to individual components on a circuit board.
  • Portable Devices: Used in smartphones, tablets, and other battery-powered devices.
  • Solid State Drives (SSDs): Powers SSD controllers and memory components.
  • Networking Equipment: Used in routers, switches, and other network devices.
  • Industrial Control Systems: Powers sensors, microcontrollers, and other components in industrial applications.

Features:

  • Wide Input Voltage Range: Operates from a wide range of input voltages.
  • High Efficiency: Minimizes power loss and reduces heat generation.
  • Synchronous Rectification: Improves efficiency by replacing the Schottky diode with a MOSFET.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • Internal Soft-Start: Limits inrush current during startup.
  • Over-Current Protection (OCP): Protects the device and the load from over-current conditions.
  • Short-Circuit Protection (SCP): Protects the device and the load from short-circuit conditions.
  • Over-Temperature Protection (OTP): Protects the device from overheating.
  • Compact Package: Available in a small QFN package for space-saving designs.

Benefits:

  • Improved Efficiency: Reduces power consumption and extends battery life in portable devices.
  • Stable Output Voltage: Provides a stable and accurate output voltage under varying load conditions.
  • Robust Protection Features: OCP, SCP, and OTP protect the device and the load from damage.
  • Compact Solution Size: Small package allows for smaller and more densely packed electronic designs.
  • Simplified Design: Integrated features minimize the need for external components, simplifying the design process.

Additional Details:

The SY7706QDC utilizes a constant-frequency PWM (Pulse Width Modulation) control scheme for optimal performance and stability. It incorporates internal compensation circuitry to simplify the design process and ensure stable operation across a wide range of operating conditions. The soft-start feature minimizes inrush current during startup, preventing voltage overshoot and stress on the components. The device is designed to operate over a wide temperature range. Detailed specifications, including efficiency curves and transient response plots, are available in the product datasheet. The Enable pin allows for external shutdown control, further reducing power consumption in standby mode.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4090 $51.1250
300+ $0.3356 $100.6800
465+ $0.3252 $151.2180
640+ $0.3147 $201.4080
825+ $0.3042 $250.9650
1,105+ $0.2727 $301.3335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess