EN
  • EN
  • DE

X9C103S14

Part No X9C103S14
Manufacturer Xicor Inc.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0044+
Reference case SOP14
Manufacturer Xicor Inc.
RoHS State Request Verification
Win Source Part Number 735823-X9C103S14
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X9C103S14 CAD Model

Description

The X9C103S14 is a digitally controlled potentiometer (XDCP) manufactured by Xicor Inc. It provides a cost-effective and precise method for adjusting resistance values in electronic circuits, replacing traditional mechanical potentiometers.

Applications:

  • Volume Control: Used in audio equipment for adjusting volume levels.
  • Brightness Control: Employed in lighting systems for adjusting brightness levels.
  • Calibration: Utilized in test and measurement equipment for precise calibration adjustments.
  • Gain Adjustment: Incorporated in amplifier circuits for adjusting gain levels.
  • Sensor Adjustment: Used in sensor circuits for adjusting sensitivity and offset.

Features:

  • Digital Control: Allows precise resistance adjustment via digital interface (e.g., I2C, SPI).
  • Non-Volatile Memory: Retains the resistance setting even when power is removed.
  • Multiple Taps: Provides a range of resistance values selectable through digital control.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered devices.
  • Small Surface Mount Package: Compact size allows for easy integration into various electronic devices.

Benefits:

  • Precise Adjustment: Digital control allows for accurate and repeatable resistance adjustments.
  • Non-Volatile Storage: Retains settings even after power loss, eliminating the need for recalibration.
  • Remote Control: Enables remote adjustment of resistance values via digital interface.
  • Increased Reliability: Eliminates the mechanical wear and tear associated with traditional potentiometers.
  • Space Saving: Compact size allows for integration into space-constrained applications.

Additional Details:

The X9C103S14 is typically supplied in a small surface mount package (SMD) for easy soldering onto PCBs. It is designed to operate over a wide temperature range. The device supports various digital interfaces, such as I2C or SPI, depending on the specific model. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. Xicor datasheets provide detailed specifications and application notes.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess