EN
  • EN
  • DE
  • IT

FLM5053-4F

Part No FLM5053-4F
Manufacturer Sumitomo Electric
Catalog Custom Parts (E - I)
Description High Power GaAs FETs, C-Band, 10.5dB, 5.0 5.3GHz, 1100mA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1205587-FLM5053-4F
Categories Custom Parts
Manufacturer Sumitomo Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FLM5053-4F CAD Model

Description

The FLM5053-4F is a GaN (Gallium Nitride) power amplifier module manufactured by Sumitomo Electric. These modules are designed for use in various high-frequency applications, particularly in wireless communication systems. GaN technology offers superior performance compared to traditional silicon-based amplifiers, providing higher power output, greater efficiency, and wider bandwidth.

Applications

  • Base Stations: Used in cellular base stations for signal amplification.
  • Radar Systems: Employed in radar applications for transmitting high-power signals.
  • Satellite Communications: Utilized in satellite communication systems for uplink and downlink amplification.
  • Wireless Infrastructure: Used in various wireless infrastructure components.
  • Test and Measurement Equipment: Found in high-frequency test and measurement devices.

Features

  • GaN Technology: Utilizes GaN semiconductor technology for high performance.
  • High Power Output: Delivers significant power output for demanding applications.
  • High Efficiency: Operates with high efficiency, minimizing power consumption.
  • Wide Bandwidth: Supports a wide range of frequencies.
  • Compact Design: Integrates multiple components into a single module.

Benefits

  • Improved System Performance: Enhances the performance of wireless communication systems.
  • Reduced Power Consumption: Minimizes power consumption and heat generation.
  • Increased Reliability: Provides reliable operation in demanding environments.
  • Simplified Design: Simplifies system design and reduces component count.

Technical Specifications

The FLM5053-4F operates in the frequency range of 5.0 to 5.3 GHz. It delivers an output power typically around 4W. The power gain is approximately 27 dB. It requires a supply voltage typically in the range of 28V. Details are available in Sumitomo Electric’s documentation.

You May Also Be Interested in

Holtek
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Xilinx Inc.
Need more? Email Us
Hanrun
Lowest to $0.8712
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
PCA ELECTRONICS INC.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $358.8751 $358.8751
2+ $321.7500 $643.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess