EN
  • EN
  • DE
  • IT

FMM5059VF

Part No FMM5059VF
Manufacturer Sumitomo Electric
Catalog Custom Parts (E - I)
Description Ku to V-Band, Power Amplifier MMIC, 13.75-14.5GHz, 35dBm, 1600mA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1206199-FMM5059VF
Categories Custom Parts
Manufacturer Sumitomo Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FMM5059VF CAD Model

Description

The FMM5059VF from Sumitomo Electric is a Gallium Nitride (GaN) High Electron Mobility Transistor (HEMT). It's designed for high-power, high-efficiency applications, particularly in the microwave frequency range. This transistor is suitable for a variety of uses where power amplification is critical.

Applications:

  • Radar Systems: Used in the transmitter stages of radar systems for both civilian and military applications.
  • Satellite Communication: Employed in satellite communication systems for uplink power amplification.
  • Wireless Infrastructure: Utilized in base stations for cellular and wireless networks.
  • Test and Measurement Equipment: Found in signal generators and power amplifiers for testing and measurement purposes.
  • Electronic Warfare: Can be incorporated into electronic warfare systems for jamming and countermeasure applications.

Features:

  • GaN HEMT Technology: Offers superior performance compared to traditional silicon-based transistors.
  • High Power Output: Capable of delivering significant power for demanding applications.
  • High Efficiency: Minimizes power consumption and heat dissipation.
  • Wideband Operation: Operates effectively over a broad frequency range.
  • Compact Size: Allows for integration into space-constrained environments.

Benefits:

  • Improved System Performance: Enables higher power levels and greater efficiency in radar and communication systems.
  • Reduced Operating Costs: Lower power consumption translates to reduced energy bills.
  • Enhanced Reliability: GaN technology offers improved robustness and longer lifespan compared to silicon.
  • Smaller System Footprint: Compact size facilitates miniaturization of electronic devices.
  • Increased Design Flexibility: Wideband operation allows for use in a variety of applications.

Additional Details:

The FMM5059VF GaN HEMT requires careful thermal management due to its high power density. Proper heat sinking and cooling techniques are essential to ensure reliable operation. The specific electrical characteristics, such as gain, power-added efficiency (PAE), and operating voltage, will vary depending on the specific application and operating conditions. Designers should consult the manufacturer's datasheet for detailed specifications and application guidelines. The device is typically supplied in a hermetically sealed package to ensure long-term reliability and protection from environmental factors.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
TA-I
Lowest to $0.1194
Panjit
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $435.2179 $435.2179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess