EN
  • EN
  • DE

PZ3216D601-1R5TF

Part No PZ3216D601-1R5TF
Manufacturer Sunlord
Catalog Custom Parts (N - R)
Description 600Ω(600R) ±25% 1206
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1140440-PZ3216D601-1R5TF
Categories Custom Parts
Manufacturer Sunlord
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PZ3216D601-1R5TF CAD Model

Description

The PZ3216D601-1R5TF is a wire-wound chip inductor manufactured by Sunlord. It is designed for use in a variety of applications requiring inductance in a compact form factor. This inductor offers a good balance of inductance, current handling capability, and size, making it suitable for applications such as power supplies, RF circuits, and signal filtering. The PZ3216D601-1R5TF is constructed with high-quality materials to ensure reliable performance and consistent electrical characteristics.

Applications:

  • Power Supplies: Used for filtering and energy storage in DC-DC converters and other power supply circuits.
  • RF Circuits: Employed in RF filters, impedance matching networks, and other RF applications.
  • Signal Filtering: Utilized in signal filtering circuits to remove unwanted noise and interference.
  • DC-DC Converters: Used as an energy storage element.
  • Wireless Communication Devices: Used in mobile phones and other devices for impedance matching.

Features:

  • Wire-Wound Construction: Provides high Q-factor and excellent performance.
  • Compact Size: Small footprint for space-constrained applications.
  • High Current Handling Capability: Handles high current levels without saturation.
  • Tight Tolerance: Provides accurate and consistent inductance values.
  • High Self-Resonant Frequency: Extends the usable frequency range of the inductor.
  • RoHS Compliant: Complies with RoHS environmental standards.
  • Surface Mount Technology (SMT): Easy to install on printed circuit boards.

Benefits:

  • Improved System Performance: High Q-factor minimizes losses and improves efficiency.
  • Reduced System Size: Compact size minimizes board space requirements.
  • Increased System Reliability: Robust construction ensures reliable operation.
  • Simplified Design: Easy to install and use in various applications.
  • Environmentally Friendly: RoHS compliant materials minimize environmental impact.
  • Stable Inductance: Tight tolerance ensures consistent performance.
  • Cost-Effective: Provides a high-performance solution at a competitive price.

Additional Details:

The PZ3216D601-1R5TF has an inductance value of 1.5 μH. The tolerance is typically ±20%. The rated current is around 600mA. The self-resonant frequency is typically 70 MHz. The operating temperature range is -40°C to +125°C. The package size is 3.2mm x 1.6mm.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Intel
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
QSI
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 388,197 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess