EN
  • EN
  • DE

SDCL0603Q6N8HT02B01

Part No SDCL0603Q6N8HT02B01
Manufacturer Sunlord
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1115933-SDCL0603Q6N8HT02B01
Categories Custom Parts
Manufacturer Sunlord
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SDCL0603Q6N8HT02B01 CAD Model

Description

The SDCL0603Q6N8HT02B01 is a multilayer chip inductor manufactured by Sunlord. It's designed for use in various electronic circuits for impedance matching, filtering, and RF signal tuning. The '0603' in the part number refers to the physical size of the inductor (0603 indicates dimensions of 0.06 inches x 0.03 inches), making it a small surface-mount device (SMD). The '6N8' indicates an inductance value of 6.8 nH.

Applications

  • RF Circuits: Impedance matching, filtering, and tuning in RF amplifiers and receivers.
  • Mobile Communication Devices: Use in smartphones, tablets, and other mobile devices for RF signal processing.
  • Wireless Communication Systems: Filtering and impedance matching in wireless transceivers.
  • Bluetooth Devices: RF filtering in Bluetooth modules and devices.
  • GPS Receivers: RF signal processing in GPS receiver circuits.

Features

  • Multilayer Construction: Provides high Q factor and stable performance.
  • Surface Mount Device (SMD): Designed for surface-mount assembly, facilitating automated manufacturing.
  • Small Size: Compact 0603 package allows for high-density circuit designs.
  • High Q Factor: Ensures efficient signal transmission with minimal loss.
  • Tight Tolerance: Provides a specified inductance tolerance, ensuring accuracy in circuit performance.

Benefits

  • Improved Signal Quality: High Q factor minimizes signal loss and distortion.
  • Automated Assembly: SMD design enables automated assembly processes, reducing manufacturing costs.
  • Space Saving: Compact size allows for high-density circuit designs.
  • Precise Inductance: Tight tolerance ensures accurate circuit performance.
  • Stable Performance: Multilayer construction ensures stable inductance value over temperature and frequency.

Technical Specifications

The SDCL0603Q6N8HT02B01 has an inductance value of 6.8 nH and a specified tolerance. The Q factor is an important characteristic. The self-resonant frequency (SRF) indicates the frequency at which the inductor's performance degrades. It is a surface-mount device (SMD) available in the 0603 case size. Detailed electrical characteristics, dimensions, and operating temperature range can be found in the Sunlord datasheet.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14,710+ $0.0034 $50.0140
35,715+ $0.0028 $100.0020
53,575+ $0.0028 $150.0100
74,075+ $0.0027 $200.0025
96,155+ $0.0026 $250.0030
130,435+ $0.0023 $300.0005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720,000 pieces
MOQ: 14710 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess