EN
  • EN
  • DE

SDCL1005C39NJTF

Part No SDCL1005C39NJTF
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 317520-SDCL1005C39NJTF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDCL1005C39NJTF CAD Model

Description

The SDCL1005C39NJTF is a chip inductor from Sunlord, designed for high-frequency applications. It is part of the SDCL1005C series, known for its compact size and suitability for surface mount technology (SMT). This inductor is typically used in RF circuits for impedance matching, filtering, and tuning. Its small size makes it ideal for portable electronic devices.

Applications:

  • RF Circuits: Used in impedance matching networks, filters, and tuners in RF applications.
  • Wireless Communication Devices: Employed in WLAN, Bluetooth, and Zigbee modules.
  • Mobile Phones: Integrated into antenna matching networks and RF front-end modules.
  • GPS Devices: Utilized in signal processing circuits for filtering and tuning.
  • Tablets and Laptops: Found in power management and signal conditioning circuits.

Features:

  • Compact Size: Its 1.0mm x 0.5mm footprint saves board space.
  • High Self-Resonant Frequency: Allows for stable performance at high frequencies.
  • Excellent Q Factor: Minimizes signal loss and provides efficient energy storage.
  • Surface Mount Technology (SMT): Compatible with automated assembly processes.
  • Precise Inductance Value: Ensures accurate and predictable circuit performance.

Benefits:

  • Miniaturization: Enables the design of smaller and more compact electronic devices.
  • Improved Signal Integrity: The high Q factor minimizes signal distortion and loss.
  • Reliable Performance: Stable inductance across a wide temperature range ensures consistent operation.
  • Cost-Effective: Provides a balance between performance and price.
  • Simplified Manufacturing: SMT compatibility streamlines the assembly process.

Technical Specifications:

The SDCL1005C39NJTF has an inductance value of 39nH. It is constructed with a ceramic core and features a multi-layer structure. It is designed to operate within a temperature range typically from -40°C to +85°C. The component is lead-free and RoHS compliant.

Note: Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess