EN
  • EN
  • DE

SDCL1005C24NJTF

Part No SDCL1005C24NJTF
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 317511-SDCL1005C24NJTF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDCL1005C24NJTF CAD Model

Description

The SDCL1005C24NJTF is a high-frequency chip inductor manufactured by Sunlord. Part of the SDCL1005C series, this inductor is designed for surface mount applications and is commonly used in RF circuits for impedance matching, filtering, and tuning. Its small size and high performance make it suitable for various wireless communication devices and portable electronics.

Applications:

  • RF Circuits: Impedance matching and filtering in RF amplifiers and receivers.
  • Wireless Communication Devices: WLAN, Bluetooth modules, and Zigbee devices.
  • Mobile Phones: Used in antenna matching networks and front-end modules.
  • GPS Devices: Integrated in signal processing circuits for navigation systems.
  • Tablets and Laptops: Power management and signal conditioning in portable electronics.

Features:

  • Compact Size: 1.0mm x 0.5mm footprint for space-saving design.
  • High Self-Resonant Frequency (SRF): Stable performance at high frequencies.
  • Excellent Q Factor: Minimizes signal loss and provides efficient energy storage.
  • Surface Mount Technology (SMT): Compatible with automated assembly processes.
  • Precise Inductance Value: Provides accurate circuit performance.

Benefits:

  • Miniaturization: Enables smaller and more compact electronic devices.
  • Improved Signal Integrity: High Q factor minimizes signal distortion.
  • Reliable Performance: Stable inductance over a wide temperature range.
  • Cost-Effective: Provides a balance of performance and price.
  • Simplified Manufacturing: SMT compatibility streamlines the assembly process.

Technical Specifications:

The SDCL1005C24NJTF has an inductance value of 24nH. It features a ceramic core and multi-layer construction, optimized for high-frequency performance. It is designed to operate within a temperature range typically from -40°C to +85°C. The component is lead-free and RoHS compliant, adhering to environmental standards.

Note: Always refer to the manufacturer's datasheet for complete specifications and application guidelines.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
LSI Computer Systems
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess