The SDNT2012X223J4050HTF is a thermistor manufactured by Sunlord. It's a surface mount device (SMD) with a 2012 case size. It's designed for temperature sensing and compensation applications.
Applications
- Temperature sensing in electronic circuits
- Temperature compensation in electronic circuits
- Overheating protection
- Temperature control systems
- Consumer electronics
- Industrial control systems
Features
- SMD (Surface Mount Device) Package
- Compact Size: 2012 Case Size
- High accuracy temperature sensing
- Fast response time
- Wide operating temperature range
- High reliability
Benefits
- Precise temperature measurement
- Stable performance over temperature
- Easy to mount on PCBs
- Reduces the size of electronic circuits
- Improves the reliability of electronic circuits
- Cost-effective temperature sensing solution
Technical Specifications
The SDNT2012X223J4050HTF features a resistance of 22kΩ at 25°C. The B-value is 4050K, indicating the relationship between temperature and resistance. The operating temperature range typically extends from -40°C to +125°C. The tolerance is ±5%.
This thermistor is suitable for applications requiring temperature sensing in a compact form factor. The SMD package simplifies assembly and allows for high-density circuit designs.