The SDV1005H140C100NPTF is a high-frequency, wire-wound chip inductor manufactured by Sunlord. This component is specifically designed for applications that demand a compact size alongside superior electrical characteristics, making it ideal for use in diverse RF and wireless communication devices.
Applications
- RF Modules
- Wireless Communication Systems
- Mobile Phones
- Bluetooth Devices
- GPS Receivers
- Filter Circuits
- Matching Circuits
Features
- Small Size: 1.0 x 0.5 x 0.5 mm
- High Q Value
- Excellent Self-Resonant Frequency (SRF)
- Tight Inductance Tolerance
- Operating Temperature Range: -40°C to +85°C
- RoHS Compliant
Benefits
- Space Saving: Its small size allows for high-density mounting on PCBs, optimizing board space.
- Low Signal Loss: The high Q value minimizes signal loss, ensuring efficient circuit performance.
- Reliable Performance: The robust construction and wide operating temperature range guarantee reliable operation under diverse conditions.
- Accurate Inductance: The tight inductance tolerance ensures consistent and precise circuit behavior.
- Environmentally Friendly: RoHS compliance ensures the product meets environmental standards.
Specifications
The SDV1005H140C100NPTF has an inductance value of 14nH with a tolerance of ±0.2nH. The high self-resonant frequency (SRF) of this component enables its use in high-frequency applications. The inductor consists of a ceramic core and copper wire winding and is designed for surface mount technology (SMT). It is available in tape and reel packaging for automated assembly.
This inductor is commonly used for impedance matching, filtering, and tuning applications in RF circuits. Sunlord’s SDV series is known for their quality and reliability in wireless and RF applications.