EN
  • EN
  • DE

SDVL3225SD650PTHS122

Part No SDVL3225SD650PTHS122
Manufacturer Sunlord
Catalog TVS - Varistors, MOVs
Description VARISTOR 82V 800A 1210 / 82 V 1.2 kA Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Varistors, MOVs
Mfr Shenzhen Sunlord Electronics Co., Ltd.
Package Tape & Reel (TR)
Maximum AC Volts 50 V
Maximum DC Volts 65 V
Varistor Voltage (Min) 73 V
Varistor Voltage (Typ) 82 V
Varistor Voltage (Max) 91 V
Current - Surge 1.2 kA
Energy 4J
Number of Circuits 1
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount, MLCV
Package / Case 1210 (3225 Metric)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Other Names 3442-SDVL3225SD650PTHS122TR
Standard Package 2,000
Win Source Part Number 974631-SDVL3225SD650PTHS122
Ultra Librarian 3D Model Ultra Librarian SDVL3225SD650PTHS122 CAD Model

Description

The SDVL3225SD650PTHS122 is a wire-wound chip inductor manufactured by Sunlord. This inductor is designed for various high-frequency applications where high Q-factor and stable inductance are required. The 3225 package size provides a good balance between size and performance. These inductors are suitable for applications requiring stable performance over a range of operating conditions.

Applications

  • RF impedance matching: Matching impedances in RF circuits for optimal signal transfer.
  • RF Chokes: Used to block high-frequency noise in RF circuits.
  • Resonant circuits: Forming resonant circuits in oscillators and filters.
  • Mobile communication devices: Filtering and impedance matching in wireless communication systems.
  • High-frequency filters: Filtering unwanted signals in high-frequency circuits.

Features

  • Wire-wound construction: Provides high Q-factor and stable inductance.
  • High self-resonant frequency (SRF): Allows for operation at high frequencies.
  • Shielded construction: Reduces electromagnetic interference (EMI).
  • Small size (3225): Suitable for space-constrained applications.
  • Excellent temperature stability: Maintains stable performance over a wide temperature range.

Benefits

  • Improved signal integrity: High Q-factor and stable inductance ensure accurate signal transmission.
  • Reduced EMI: Shielded construction minimizes interference with other components.
  • Stable performance: Excellent temperature stability ensures reliable operation over a wide temperature range.
  • Space saving: Small size allows for compact circuit designs.
  • Cost-effective solution: Provides a cost-efficient solution for high-frequency inductor applications.

Additional Details

The SDVL3225SD650PTHS122 inductor has an inductance value of 65nH. Key electrical specifications include the self-resonant frequency (SRF), Q-factor, DC resistance (DCR), and rated current. The device is constructed using high-quality materials to ensure long-term reliability. The shielded construction minimizes electromagnetic interference, making it suitable for sensitive electronic circuits. Consult the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Eaton Bussmann
VARISTOR 22V 30A 0603
Lowest to $0.1746
Bourns Inc.
Lowest to $0.0277
Bourns Inc.
Lowest to $0.0403
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965
Bourns Inc.
Zinc Oxide Varistor
Lowest to $0.0985
Bourns Inc.
Lowest to $61.1769
Bourns Inc.
VARISTOR 430V 2.5KA DISC 10MM
Lowest to $0.1993
Bourns Inc.
VARISTOR 470V 2.5KA DISC 10MM
Lowest to $0.2895
Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess