EN
  • EN
  • DE

SDWL1608CR27JSTF

Part No SDWL1608CR27JSTF
Manufacturer Sunlord
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 189127-SDWL1608CR27JSTF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SDWL1608CR27JSTF CAD Model

Description

The SDWL1608CR27JSTF is a compact, high-performance wire-wound chip inductor manufactured by Sunlord. It's engineered for applications demanding small size and stable inductance at high frequencies. The inductor utilizes a ceramic core construction which contributes to its enhanced Q factor and self-resonant frequency.

Applications:

  • RF Tuning Circuits: Used in radio frequency circuits for precise tuning and impedance matching.
  • Mobile Devices: Integrated into smartphones and tablets for filtering and impedance matching in wireless communication circuits.
  • Bluetooth Applications: Employed in Bluetooth modules for improved signal integrity and performance.
  • Wi-Fi Applications: Found in Wi-Fi modules to optimize signal reception and transmission characteristics.
  • DC-DC Converters: Used in high-frequency DC-DC converters for filtering and energy storage.

Features:

  • Miniature Size: 1.6mm x 0.8mm footprint enables high-density mounting on printed circuit boards.
  • High Q Factor: Delivers low losses and efficient signal transfer, improving circuit performance.
  • Tight Inductance Tolerance: Provides consistent performance and reduces variability between components.
  • High Self-Resonant Frequency: Allows for operation at high frequencies without significant performance degradation.
  • Excellent Solderability: Facilitates easy and reliable surface mount assembly.

Benefits:

  • Space Saving: Reduces the overall size of electronic devices due to its small footprint.
  • Enhanced Signal Quality: Improves signal clarity and reduces noise in sensitive circuits.
  • Stable Operation: Ensures consistent performance over a wide range of operating conditions.
  • Cost-Effective Solution: Provides an optimal balance of performance and cost.
  • Simplified Assembly: Streamlines the manufacturing process, reducing assembly time and cost.

Additional Details:

The SDWL1608CR27JSTF features an inductance value of 0.27uH (microhenries) with a tolerance of ±5%. The rated current will depend on the application. Typical operating temperature ranges are between -40°C and +85°C. This inductor is compliant with RoHS standards, meaning it is free from hazardous substances. It's typically packaged on tape and reel for automated pick and place assembly.

Careful consideration of inductance value, Q factor, self-resonant frequency, and current handling capability is essential for optimal circuit design. It is highly recommended to consult the manufacturer's datasheet prior to using this inductor in specific applications.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0843 $57.7455
1,670+ $0.0693 $115.7310
2,590+ $0.0670 $173.5300
3,510+ $0.0658 $230.9580
4,550+ $0.0635 $288.9250
6,125+ $0.0566 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,555 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess