EN
  • EN
  • DE

SFI2220ML390S-LF

Part No SFI2220ML390S-LF
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 319275-SFI2220ML390S-LF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SFI2220ML390S-LF CAD Model

Description

The SFI2220ML390S-LF is a multilayer ceramic inductor manufactured by Sunlord. It is designed for high-frequency applications where precise inductance is required for filtering, impedance matching, and tuning. Its compact size and excellent electrical characteristics make it suitable for use in various wireless communication and consumer electronic devices.

Applications:

  • RF transceivers
  • Wireless LAN (WLAN) devices
  • Bluetooth modules
  • Mobile phones
  • GPS receivers

Features:

  • Compact 2220 package size (2.2mm x 2.0mm)
  • High Q value for low losses
  • Excellent self-resonant frequency (SRF)
  • Precise inductance value of 39nH
  • Lead-free and RoHS compliant

Benefits:

  • Enables efficient signal transmission and reception
  • Minimizes power consumption in RF circuits
  • Ensures stable and reliable performance over a wide temperature range
  • Facilitates miniaturization of electronic devices
  • Environmentally friendly due to lead-free construction

Additional Details:

The SFI2220ML390S-LF inductor offers a 39nH inductance with a specified tolerance, providing a stable and predictable impedance in RF circuits. Its multilayer construction and ceramic core contribute to its high Q value and SRF, minimizing insertion loss and maximizing performance. The inductor is designed for surface mount technology (SMT) assembly, making it easy to integrate into automated manufacturing processes.

Specifications:

  • Inductance: 39nH
  • Package Size: 2220 (2.2mm x 2.0mm)
  • Q Value: Specified in datasheet
  • Self-Resonant Frequency (SRF): Specified in datasheet
  • Operating Temperature Range: Specified in datasheet
  • Termination: Lead-free

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess