EN
  • EN
  • DE

SPH252010H6R8MT

Part No SPH252010H6R8MT
Manufacturer Sunlord
Catalog Fixed Inductors
Description FIXED IND 6.8UH 840MA 451MOHM SM / 6.8 µH Shielded Drum Core, Wirewound Inductor 840 mA 451mOhm Max 1008 (2520 Metric)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Shenzhen Sunlord Electronics Co., Ltd.
Series SPH
Package Tape & Reel (TR)
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 6.8 µH
Tolerance ±20%
Current Rating (Amps) 840 mA
Current - Saturation (Isat) 950mA
Shielding Shielded
DC Resistance (DCR) 451mOhm Max
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 1 MHz
Mounting SMD (SMT)
Package / Case 1008 (2520 Metric)
Supplier Device Package 1008
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.039" (1.00mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Names 3442-SPH252010H6R8MTTR
Standard Package 2,000
Win Source Part Number 1116406-SPH252010H6R8MT
Ultra Librarian 3D Model Ultra Librarian SPH252010H6R8MT CAD Model

Description

The Sunlord SPH252010H6R8MT is a shielded power inductor designed for use in DC-DC converters and power supply circuits. It is part of Sunlord's SPH series, known for its compact size, high efficiency, and excellent current handling capabilities.

Applications:

  • DC-DC converters
  • Power supplies
  • Voltage regulators
  • Point-of-Load (POL) converters
  • Smartphones and tablets
  • Laptop computers
  • Portable electronic devices

Features:

  • Shielded construction: Minimizes electromagnetic interference (EMI).
  • Compact size: 2.5mm x 2.0mm x 1.0mm dimensions, ideal for space-constrained applications.
  • High saturation current: Allows for high current handling without significant inductance drop.
  • Low DC resistance (DCR): Minimizes power loss and improves efficiency.
  • Excellent temperature stability: Ensures reliable performance over a wide temperature range.
  • RoHS compliant: Environmentally friendly and compliant with regulations.

Benefits:

  • High efficiency: Low DCR minimizes power loss, resulting in high overall efficiency.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, ensuring stable operation.
  • Space saving: Compact size allows for use in small and portable devices.
  • Reliable performance: Designed for long-term stability and reliability.
  • Improved thermal characteristics: Withstands high operating temperatures.

Specifications:

The SPH252010H6R8MT typically has an inductance value of 6.8µH. The saturation current (Isat) is typically around 2.2A, and the DC resistance (DCR) is typically around 0.1 Ohms. It operates over a temperature range of -40°C to +125°C. For detailed specifications, refer to the official Sunlord datasheet for the SPH252010H6R8MT.

This power inductor is commonly used in various power management applications where high efficiency and small size are critical.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1,235+ $0.0405 $50.0175
3,005+ $0.0333 $100.0665
4,660+ $0.0322 $150.0520
6,415+ $0.0312 $200.1480
8,280+ $0.0302 $250.0560
11,115+ $0.0270 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350,541 pieces
MOQ: 1235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess