EN
  • EN
  • DE

SPH252012H2R2MTB01

Part No SPH252012H2R2MTB01
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 338569-SPH252012H2R2MTB01
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPH252012H2R2MTB01 CAD Model

Description

The SPH252012H2R2MTB01 is a wire-wound inductor manufactured by Sunlord. This inductor is designed for use in a wide range of electronic circuits and applications where inductance is required for filtering, energy storage, or impedance matching. Its small size and specific electrical characteristics make it suitable for portable devices and other space-constrained applications.

Applications

  • Mobile Phones: Used in power management circuits and RF filtering.
  • Wireless Communication Devices: Employed in antenna matching networks and filtering stages.
  • Bluetooth Modules: Integrated into impedance matching and filter circuits.
  • Portable Electronics: Found in DC-DC converters and power filtering sections.
  • Tablets and Laptops: Used in power supply circuits for noise reduction and voltage regulation.

Features

  • Compact Size: The 2.5 x 2.0 x 1.2 mm footprint enables use in space-constrained applications.
  • Low Inductance Value: An inductance of 2.2μH provides suitable impedance characteristics for various applications.
  • Wire-Wound Construction: Offers high Q factor and stable performance.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Current Handling Capability: Capable of withstanding high current levels without saturation.
  • RoHS Compliant: Ensures environmental compliance.

Benefits

  • Efficient Power Management: Facilitates efficient energy storage and transfer in DC-DC converters, improving overall system efficiency.
  • Noise Reduction: Filters out unwanted noise and ripple in power supply circuits, ensuring clean power delivery to sensitive components.
  • Improved Signal Integrity: Reduces EMI and cross-talk, improving signal integrity in RF and high-frequency circuits.
  • Stable Performance: The wire-wound construction provides stable inductance and Q factor over a wide range of frequencies and temperatures.
  • Space Saving: The compact size allows for integration into small form-factor devices without compromising performance.
  • Reliable Operation: Designed for robust and reliable operation in demanding environments.

Additional Details

The SPH252012H2R2MTB01 inductor features a shielded construction, which helps to minimize electromagnetic interference (EMI) and prevent unwanted coupling with adjacent components. The rated current and saturation current are important parameters to consider when selecting this inductor for a specific application. It is crucial to ensure that the inductor can handle the expected current levels without significant inductance drop due to saturation. The operating temperature range also plays a vital role in ensuring reliable performance across different environmental conditions. The specific details on the rated current, saturation current and operating temperature range should be verified with the manufacturer's datasheet to ensure optimal performance within the intended application.

Furthermore, the SPH252012H2R2MTB01 inductor meets RoHS compliance standards, indicating it does not contain hazardous substances and is environmentally friendly. This is an important consideration for many modern electronic products and applications. The tolerance of the inductance value needs to be considered to ensure the final circuit operates as expected. This part is often used in mass production due to its relatively low cost and stable characteristics.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Silan
Lowest to $0.1964
Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1,565+ $0.0370 $57.9050
3,850+ $0.0300 $115.5000
5,770+ $0.0300 $173.1000
8,000+ $0.0289 $231.2000
10,420+ $0.0277 $288.6340
13,640+ $0.0254 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 1565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess