EN
  • EN
  • DE

SWPA3012S1R0MT

Part No SWPA3012S1R0MT
Manufacturer Sunlord
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097486-SWPA3012S1R0MT
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SWPA3012S1R0MT CAD Model

Description

The SWPA3012S1R0MT from Sunlord is a wire-wound power inductor designed for high-frequency applications requiring a compact size and efficient energy storage. This surface-mount inductor is well-suited for use in DC-DC converters, power management circuits, and RF devices.

Applications

  • DC-DC converters: Used as an energy storage element in step-up (boost) and step-down (buck) converters.
  • Power management circuits: Employed for filtering and voltage regulation in portable devices.
  • RF devices: Suitable for impedance matching and filtering in wireless communication modules.
  • Mobile devices: Found in smartphones, tablets, and other portable electronics for power management and signal processing.
  • LED lighting: Used in LED drivers for efficient power conversion and regulation.

Features

  • Compact size: Dimensions of 3.0mm x 1.2mm, allowing for high-density board layouts.
  • High saturation current: Provides stable inductance under high current conditions.
  • Wire-wound construction: Offers low DC resistance (DCR) and high efficiency.
  • Surface mount technology (SMT): Compatible with automated assembly processes.
  • Operating temperature range: Wide temperature range for reliable operation in various environments.

Benefits

  • High efficiency: Low DCR minimizes power losses and improves overall efficiency.
  • Stable performance: High saturation current ensures consistent inductance under varying load conditions.
  • Compact design: Small footprint enables miniaturization of electronic devices.
  • Cost-effective: SMT design and automated manufacturing reduce production costs.
  • Versatile application: Suitable for a wide range of power management and RF applications.

Additional Details

The SWPA3012S1R0MT features an inductance value of 1.0µH. It is designed to handle relatively high currents without significant inductance drop. The specific self-resonant frequency (SRF) is typically optimized for high-frequency operation. This inductor also complies with RoHS standards, ensuring that it is environmentally friendly. Its robust design ensures reliability and long-term stability in demanding applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,315+ $0.0381 $50.1015
3,195+ $0.0313 $100.0035
4,955+ $0.0303 $150.1365
6,805+ $0.0294 $200.0670
8,805+ $0.0284 $250.0620
11,815+ $0.0254 $300.1010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600,000 pieces
MOQ: 1315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess