EN
  • EN
  • DE

TC212A226K010Y

Part No TC212A226K010Y
Manufacturer Sunlord
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960023-TC212A226K010Y
Categories OEM Parts(T-Z)
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC212A226K010Y CAD Model

Description

The TC212A226K010Y is a multilayer ceramic capacitor (MLCC) manufactured by Sunlord. MLCCs are commonly used in electronic circuits for decoupling, filtering, and energy storage. They are known for their small size, high capacitance, and low equivalent series resistance (ESR).

Applications

  • Decoupling capacitors
  • Filtering capacitors
  • Timing circuits
  • Energy storage
  • Bypass capacitors

Features

  • High Capacitance
  • Small Size
  • Low ESR (Equivalent Series Resistance)
  • High Reliability
  • RoHS Compliant

Benefits

  • Effective decoupling and filtering
  • Compact design for space-constrained applications
  • Low ESR minimizes power loss
  • High reliability ensures long-term performance
  • Environmentally friendly

The TC212A226K010Y is suitable for a wide range of electronic applications. Its high capacitance and small size make it ideal for decoupling and filtering in space-constrained circuits. The low ESR minimizes power loss, improving the overall efficiency of the circuit.

Technical Specifications:

  • Capacitance: 22uF (226 indicates 22 x 10^6 pF = 22uF)
  • Voltage Rating: 10V (010 indicates 10V)
  • Tolerance: ±10% (K indicates ±10%)
  • Temperature Coefficient: X5R or X7R (check datasheet for exact value)
  • Operating Temperature: Typically -55°C to +85°C or -55°C to +125°C (depending on temperature coefficient)
  • Package Size: 0805 or 1206 (likely, but confirm with datasheet)

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Agere Systems
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
725+ $0.0802 $58.1450
1,540+ $0.0751 $115.6540
2,395+ $0.0725 $173.6375
3,435+ $0.0674 $231.5190
4,465+ $0.0647 $288.8855
5,580+ $0.0621 $346.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess