EN
  • EN
  • DE

WPN252010HR33MTY01

Part No WPN252010HR33MTY01
Manufacturer Sunlord
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104778-WPN252010HR33MTY01
Categories OEM Parts(T-Z)
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WPN252010HR33MTY01 CAD Model

Description

The WPN252010HR33MTY01 is a wire-wound chip inductor manufactured by Sunlord. It's designed for high-frequency applications, providing excellent electrical characteristics in a compact size. Its 2520 package size makes it ideal for applications where board space is limited.

Applications

  • RF Modules: Used for impedance matching, filtering, and tuning in RF modules.
  • Wireless Communication Devices: Found in smartphones and tablets for signal processing and noise reduction.
  • Bluetooth Applications: Implemented in Bluetooth modules for efficient signal transmission.
  • Wi-Fi Devices: Used in WLAN modules for impedance matching and filtering.
  • GPS Devices: Incorporated in GPS receivers for signal conditioning and filtering.

Features

  • Compact Size: The 2520 (2.5 x 2.0 x 1.0 mm) package offers a small footprint.
  • High Q Value: Ensures minimal signal loss in high-frequency circuits.
  • Tight Inductance Tolerance: Provides consistent performance across different inductors.
  • Excellent SRF: High Self-Resonant Frequency ensures optimal performance at high frequencies.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits

  • Improved Signal Integrity: High Q value minimizes signal distortion and loss.
  • Reduced Board Space: Compact size enables higher component density.
  • Stable Circuit Performance: Tight inductance tolerance guarantees consistent behavior.
  • Optimized High-Frequency Response: Excellent SRF enables use in high-frequency applications.
  • Environmentally Friendly: RoHS compliance contributes to sustainable manufacturing.

Technical Specifications: The WPN252010HR33MTY01 features an inductance value of 0.33 μH. Its high Q-factor and SRF (Self-Resonant Frequency) make it suitable for various high-frequency applications. The specific SRF and DCR (DC Resistance) values are detailed in the manufacturer's datasheet. The inductor is constructed with a ceramic core and precisely wound coil to achieve its electrical properties. It is designed for reflow soldering and withstands the high temperatures involved in the process.

You May Also Be Interested in

Shindengen
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,035+ $0.0485 $50.1975
2,515+ $0.0398 $100.0970
3,890+ $0.0386 $150.1540
5,350+ $0.0374 $200.0900
6,930+ $0.0361 $250.1730
9,260+ $0.0324 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 447,500 pieces
MOQ: 1035 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess