EN
  • EN
  • DE

4133/MF40201VX-1000U-G99

Part No 4133/MF40201VX-1000U-G99
Manufacturer Sunon Fans
Catalog Fans, Thermal Management
Description Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Vapo-Bearing™ 10.8 CFM (0.302m³/min) 3 Position Rectangular Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mfr Sunon Fans
Series MagLev® MF
Packaging Bulk
Voltage - Rated 12VDC
Size / Dimension Square - 40mm L x 40mm H
Width 20.00mm
Air Flow 10.8 CFM (0.302m³/min)
Static Pressure 0.290 in H2O (72.2 Pa)
Bearing Type Vapo-Bearing™
Fan Type Tubeaxial
Features Auto Restart, Speed Sensor (Tach)
Noise 27.5dB(A)
Power (Watts) 960 mW
RPM 8000 RPM
Termination 3 Position Rectangular Connector
Temperature Range - Operating 14 ~ 158°F (-10 ~ 70°C)
Approval Agency cURus, TUV
Weight 0.064 lb (29.03 g)
Current Rating (Amps) 0.080A
Voltage Range 4.5 ~ 13.8VDC
Material - Frame Polybutylene Terephthalate (PBT)
Material - Blade Polybutylene Terephthalate (PBT)
Lifetime @ Temp. 70000 Hrs @ 40°C
Base Product Number 4133/M
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Win Source Part Number 1481748-4133/MF40201VX-1000U-G99
Ultra Librarian 3D Model Ultra Librarian 4133/MF40201VX-1000U-G99 CAD Model

You May Also Be Interested in

NMB Technologies Corporation
FAN AXIAL 80X25MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 26.1 CFM (0.731m³/min) 2 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 119X38MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 224.0 CFM (6.27m³/min) 4 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 40X28MM 12VDC WIRE
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 40X28MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 31.8 CFM (0.890m³/min) 4 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 60X15MM BALL 5VDC WIRE / Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 10.6 CFM (0.297m³/min) 3 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 60X25MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 20.5 CFM (0.574m³/min) 4 Wire Leads
Need more? Email Us
Delta Electronics
FAN AXIAL 70X15MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Ball 45.5 CFM (1.27m³/min) 2 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 92X25MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 77.7 CFM (2.18m³/min) 4 Wire Leads
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess