EN
  • EN
  • DE
  • IT

MC25101V2-000U-A99

Part No MC25101V2-000U-A99
Manufacturer Sunon Fans
Catalog Fans, Thermal Management
Description FAN AXIAL 25X10MM 12VDC WIRE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Mfr Sunon Fans
Series MagLev® MC
Package Tray
Product Status Obsolete
Voltage - Rated 12VDC
Size / Dimension Square - 25mm L x 25mm H
Width 10.00mm
Air Flow 3.0 CFM (0.084m³/min)
Static Pressure 0.180 in H2O (44.8 Pa)
Bearing Type Vapo-Bearing™
Fan Type Tubeaxial
Features Auto Restart
Noise 16.0dB(A)
Power (Watts) 450 mW
RPM 10000 RPM
Termination 2 Wire Leads
Approval Agency CE, CUR, TUV, UL
Weight 0.017 lb (7.71 g)
Current Rating (Amps) 0.037A
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Win Source Part Number 926115-MC25101V2-000U-A99
Ultra Librarian 3D Model Ultra Librarian MC25101V2-000U-A99 CAD Model

Description

The MC25101V2-000U-A99 is a DC brushless fan from Sunon Fans. It is part of the MagLev® MC series and features auto restart functionality.

  • Features: Auto Restart
  • Leads: 2 Wire
  • Package: Tray
  • Size: 25mm L x 25mm H
  • Rated Voltage: 12VDC
  • Power Consumption: 450 mW
  • Air Flow: 3.0 CFM (0.084m³/min)
  • Static Pressure: 0.180 in H2O (44.8 Pa)
  • Bearing: Vapo-Bearing™
  • Noise: 16.0dB(A)
  • Speed: 10000 RPM

You May Also Be Interested in

Sanyo Denki America Inc.
FAN AXIAL 92X32MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 86.5 CFM (2.42m³/min) 3 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 140X51MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 140mm L x 140mm H Ball 318.0 CFM (8.90m³/min) 4 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 172X51MM 24VDC WIRE / Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 150mm H Ball 434.0 CFM (12.15m³/min) 4 Wire Leads
Lowest to $115.7133
Sanyo Denki America Inc.
FAN AXIAL 119X38MM 48VDC WIRE / Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 137.0 CFM (3.84m³/min) 3 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 92X25MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 62.1 CFM (1.74m³/min) 3 Wire Leads
Need more? Email Us
Delta Electronics
FAN AXIAL 40X28MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 21.8 CFM (0.610m³/min) 4 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 140X38MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 140mm L x 140mm H Ball 282.0 CFM (7.90m³/min) 4 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 80X25MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 73.0 CFM (2.04m³/min) 4 Wire Leads
Lowest to $79.5901
ebm-papst
FAN AXIAL 80X38MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 131.0 CFM (3.67m³/min) 2 Wire Leads
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2481 $60.9924
10+ $12.5113 $125.1130
15+ $12.1203 $181.8045
20+ $11.7294 $234.5880
26+ $11.3384 $294.7984
35+ $10.1654 $355.7890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess