EN
  • EN
  • DE

AS-4124GO-NART+

Part No AS-4124GO-NART+
Manufacturer Supermicro
Catalog Graphics
Description A+ H12 4U DP AMD, HGX A100 8-GPU, PSx2 Ti 3000W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1474031-AS-4124GO-NART+
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian AS-4124GO-NART+ CAD Model

Description

The Supermicro AS-4124GO-NART+ elevates the standard for GPU-intensive computing tasks, blending cutting-edge technology with top-tier performance. As an enhanced version of the AS-4124GO-NART, it features the A+ H12 4U DP AMD system, equipped with the NVIDIA HGX A100 8-GPU for unparalleled computational capabilities. This server is designed to excel in applications requiring vast amounts of parallel processing power, such as AI, deep learning, and scientific simulations. The addition of dual PSx2 Ti 3000W power supplies ensures that this high-powered server maintains optimal performance under heavy workloads, providing a robust and reliable power source for the most demanding applications. Its 4U rack-mountable design offers a compact solution for data centers, maximizing space without compromising on the firepower needed for high-performance tasks. The AS-4124GO-NART+ represents Supermicro's commitment to delivering leading-edge solutions for the most computationally challenging environments, providing a sophisticated platform for cutting-edge research and development in AI and HPC fields.

You May Also Be Interested in

Supermicro
Tesla V100 32GB GPU SXM3 NVLINK
Need more? Email Us
Supermicro
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
Supermicro
Tesla V100 32GB GPU SXM3 NVLINK
Need more? Email Us
Supermicro
NVIDIA TESLA K80 24GB GDDR5 GPU PCI-E
Need more? Email Us
Supermicro
Tesla V100 32GB GPU SXM3 NVLINK
Need more? Email Us
Lenovo
NVidia Quadro M5000 GPU, PCIe (active)
Need more? Email Us
Supermicro
NVIDIA TESLA M10 32GB GDDR5 GPU PCI-E
Need more? Email Us
Supermicro
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
Supermicro
Tesla V100 16GB GPU
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess