EN
  • EN
  • DE

SUPERMICRO 9271-4I - LSI 9271-4I 4PORT 6Gbps SAS/SATA

Part No SUPERMICRO 9271-4I - LSI 9271-4I 4PORT 6Gbps SAS/SATA
Manufacturer Supermicro
Catalog Controllers
Description LSI 9271-4I 4PORT 6Gbps SAS/SATA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1434982-SUPERMICRO 9271-4I - LSI 9271-4I 4PORT 6Gbps SAS/SATA
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO 9271-4I - LSI 9271-4I 4PORT 6Gbps SAS/SATA CAD Model

Description

The SUPERMICRO 9271-4I, equipped with LSI's cutting-edge technology, is a premium 4-port 6Gbps SAS/SATA RAID controller card designed for enterprise-level storage solutions. It supports a robust RAID configuration, offering levels 0, 1, 5, and 6, along with RAID spans 10, 50, and 60, providing versatility and reliability in safeguarding data and enhancing storage performance. With a built-in CacheVault flash cache protection, it addresses the challenges of data loss and corruption during power failures. Ideal for high-demand databases, multimedia, and extensive storage environments, the 9271-4I ensures accelerated data transfer rates, improved system uptime, and seamless scalability, catering to the needs of critical business applications.

You May Also Be Interested in

Dell
CONTROLLER EQL TYPE 15 PS6210
Need more? Email Us
Dell
VRTX BC57840 PCI-E PASS THROUGH MEZZANINE
Need more? Email Us
Dell
DELL 405-AANN
Need more? Email Us
Dell
LSI 9206-16e 4PORT 6Gbps HBA
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
DELL COMPELLENT SC100 SC120 6G EMM CONTROLLER
Need more? Email Us
Dell
H700 6Gb/s SAS 512MB
Need more? Email Us
Dell
PERC 5/E 256MB
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess