EN
  • EN
  • DE

SUPERMICRO AD80582QH056003 - Intel E7450 2.40GHz 6C 12M 90W

Part No SUPERMICRO AD80582QH056003 - Intel E7450 2.40GHz 6C 12M 90W
Manufacturer Supermicro
Catalog CPU
Description Intel E7450 2.40GHz 6C 12M 90W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435193-SUPERMICRO AD80582QH056003 - Intel E7450 2.40GHz 6C 12M 90W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AD80582QH056003 - Intel E7450 2.40GHz 6C 12M 90W CAD Model

Description

The SUPERMICRO AD80582QH056003 is a powerhouse processor designed for demanding server and enterprise environments. Boasting an Intel E7450 chip at its core, this processor operates at a clock speed of 2.40GHz. With 6 cores and 12MB of L3 cache, it efficiently handles multiple tasks and processes data at a swift pace, ensuring smooth operations even under heavy workloads. The processor is built on Intel's advanced microarchitecture, providing a perfect balance between performance and power consumption, with a TDP of 90 Watts. It supports advanced Intel technologies such as Virtualization Technology (VT-x), which allows multiple operating systems to run simultaneously on the same machine, enhancing the efficiency and flexibility of server use. The SUPERMICRO AD80582QH056003 is compatible with the LGA 771 socket, making it versatile for various server setups and ensuring easy integration into existing systems. Ideal for businesses looking for a reliable and powerful computing solution, this processor ensures your server can handle complex tasks, from database management to virtualization, with ease.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2430LV2 2.40GHz 6C 15M 60W 2.4GHz/1600MHz/15MB
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess