EN
  • EN
  • DE

SUPERMICRO AOC-SAS9266-8I-BBU - LSI 9266-8I 8PORT 6Gbps SAS/SATA w/1GB CACHE AND BBU

Part No SUPERMICRO AOC-SAS9266-8I-BBU - LSI 9266-8I 8PORT 6Gbps SAS/SATA w/1GB CACHE AND BBU
Manufacturer Supermicro
Catalog Controllers
Description LSI 9266-8I 8PORT 6Gbps SAS/SATA w/1GB CACHE AND BBU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1434970-SUPERMICRO AOC-SAS9266-8I-BBU - LSI 9266-8I 8PORT 6Gbps SAS/SATA w/1GB CACHE AND BBU
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AOC-SAS9266-8I-BBU - LSI 9266-8I 8PORT 6Gbps SAS/SATA w/1GB CACHE AND BBU CAD Model

Description

The SUPERMICRO AOC-SAS9266-8I-BBU integrates the LSI 9266-8I chipset to deliver a robust 8-port 6Gbps SAS/SATA controller equipped with a 1GB cache and a battery backup unit (BBU), tailoring to the needs of large data centers and high-performance computing environments. This cutting-edge card boosts storage performance through its significant cache memory, optimizing read and write operations across RAID configurations. The BBU component ensures data integrity by preserving unwritten data in case of sudden power losses. Capable of managing RAID levels 0, 1, 5, 6, 10, 50, and 60, it offers unequaled flexibility for various storage requirements. The PCIe 2.0 interface grants compatibility with a broad spectrum of server architectures. Designed for organizations that prioritize data availability and fast access, the SUPERMICRO AOC-SAS9266-8I-BBU is an indispensable tool for storage-intensive applications, safeguarding business-critical information while delivering exceptional performance.

You May Also Be Interested in

Dell
H700 6Gb/s SAS 1GB
Need more? Email Us
Dell
CONTROLLER 32GB FC 8PORT TYPE B ME5024
Need more? Email Us
Dell
RAID CONTROLLER CERC SATA 6 PORT
Need more? Email Us
Dell
PERC 5/E 256MB
Need more? Email Us
Dell
H700 6Gb/s SAS 512MB
Need more? Email Us
Dell
H730P 12Gb/s SAS 2GB PCI-E
Need more? Email Us
Dell
LSI 9206-16e 4PORT 6Gbps HBA
Need more? Email Us
Dell
H330 12Gb/s SAS PCI-E
Need more? Email Us
Dell
DELL COMPELLENT SC100 SC120 6G EMM CONTROLLER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess