EN
  • EN
  • DE

SUPERMICRO AOC-SAS9361-4I - LSI 9361-4I 4PORT 12Gbps SAS/SATA

Part No SUPERMICRO AOC-SAS9361-4I - LSI 9361-4I 4PORT 12Gbps SAS/SATA
Manufacturer Supermicro
Catalog Controllers
Description LSI 9361-4I 4PORT 12Gbps SAS/SATA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1434993-SUPERMICRO AOC-SAS9361-4I - LSI 9361-4I 4PORT 12Gbps SAS/SATA
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AOC-SAS9361-4I - LSI 9361-4I 4PORT 12Gbps SAS/SATA CAD Model

Description

The SUPERMICRO AOC-SAS9361-4I, empowered by the advanced LSI 9361-4I chipset, is a premier 4-port 12Gbps SAS/SATA RAID controller designed to cater to high-performance, high-capacity storage needs. This controller bridges cutting-edge data protection with unmatched speed, making it suitable for a diverse range of applications, from server storage to external storage arrays. It is engineered for enterprises that cannot compromise on reliability and speed, supporting RAID configurations that ensure data redundancy and performance enhancement. With the capability to serve both SAS and SATA storage devices, this card offers a perfect blend of versatility and power, handling high data volumes with ease. The integration of PCIe 3.0 interface facilitates higher throughput and compatibility with modern server platforms. The SUPERMICRO AOC-SAS9361-4I is a vital tool for businesses looking to significantly upgrade their data storage and processing capabilities, optimizing operational efficiency and data security against the backdrop of growing storage demands.

You May Also Be Interested in

Dell
H200E 6Gb/s SAS
Need more? Email Us
Dell
CONTROLLER SCV2000 SCV2020 10G ISCSI Type B
Need more? Email Us
Dell
PERC 5/E 256MB
Need more? Email Us
Dell
CONTROLLER SSD EXTENDER NVME PCI-E R730XD R920 R93
Need more? Email Us
Dell
CONTROLLER 4PORT 2GB Cache MD3200I MD3220I
Need more? Email Us
Dell
H700 6Gb/s SAS 1GB
Need more? Email Us
Dell
RAID CONTROLLER CERC SATA 6 PORT
Need more? Email Us
Dell
Compellent CT040 16x3.5 Controller
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess