EN
  • EN
  • DE

SUPERMICRO AT80602002937AB - Intel L5530 2.40GHz 4C 8M 60W

Part No SUPERMICRO AT80602002937AB - Intel L5530 2.40GHz 4C 8M 60W
Manufacturer Supermicro
Catalog CPU
Description Intel L5530 2.40GHz 4C 8M 60W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435163-SUPERMICRO AT80602002937AB - Intel L5530 2.40GHz 4C 8M 60W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AT80602002937AB - Intel L5530 2.40GHz 4C 8M 60W CAD Model

Description

The SUPERMICRO AT80602002937AB is powered by the Intel L5530, a low-power processor designed for high-demand server environments. This quad-core CPU features a clock speed of 2.40GHz and stands out with its low thermal design power of just 60W, highlighting its emphasis on energy efficiency without compromising on performance. It comes equipped with an 8MB cache, facilitating quicker access to frequently used data and thus, enhancing overall server performance. The L5530, part of the Nehalem family, brings to the table several advanced features including an integrated memory controller and Intel QuickPath Interconnect, which ensure faster data transfer rates and improved communication between the processor and the memory. With support for Intel Hyper-Threading Technology, it can process up to 8 threads concurrently, significantly boosting multitasking capabilities and improving the efficiency of workloads. Intel Virtualization Technology is another pivotal feature, enabling more efficient use of server resources through virtualization. This processor is perfectly matched with Supermicro's platforms, offering a powerful solution for data centers and enterprises aiming to build energy-efficient yet powerful server infrastructures.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B9173-V50 - Intel Xeon Processor E5-8176M-V5, 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess