EN
  • EN
  • DE

SUPERMICRO CD8069504194202-SM - Intel Gold 6244 3.60GHz 8C 14M 150W

Part No SUPERMICRO CD8069504194202-SM - Intel Gold 6244 3.60GHz 8C 14M 150W
Manufacturer Supermicro
Catalog Hard Drives
Description Intel Gold 6244 3.60GHz 8C 14M 150W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435397-SUPERMICRO CD8069504194202-SM - Intel Gold 6244 3.60GHz 8C 14M 150W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CD8069504194202-SM - Intel Gold 6244 3.60GHz 8C 14M 150W CAD Model

Description

The SUPERMICRO CD8069504194202-SM, embedded with the Intel Gold 6244 processor, is engineered for scenarios where both high-frequency processing and multi-core capabilities are essential but within a balanced framework. This chip, running at a notable 3.60GHz base frequency across 8 cores and 16 threads, provides a sublime blend of performance and efficiency for diverse applications, including medium-scale virtualization, database management, and interactive web services. With a 14MB cache, it enhances operational efficiency by allowing swift access to the most utilized data, thereby streamlining execution processes. Sporting a thermal design power (TDP) of 150 Watts, it aligns with Intel's dedication to delivering high-performance computing solutions with considerate energy consumption. It supports the latest iterations of DDR4 memory, ensuring ample bandwidth to deal with data-intensive tasks seamlessly. As a component of Intel's scalable processor line, it guarantees flexibility in server deployment and scalability, enabling businesses to tailor their systems to their specific performance and expansion requirements. This processor incorporates Intel's advanced technologies, including Hyper-Threading for improved multitasking and Turbo Boost for automatic performance enhancement under demanding loads. The Intel Gold 6244 is ideal for organizations seeking a processor that marries high-speed processing with the ability to handle multiple threads for diverse computing demands.

You May Also Be Interested in

CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess