EN
  • EN
  • DE

SUPERMICRO CSE-826-X9DRI-LN4F+ - Supermicro CSE-826 X9DRI-LN4F+ 2U Server 12x3.5

Part No SUPERMICRO CSE-826-X9DRI-LN4F+ - Supermicro CSE-826 X9DRI-LN4F+ 2U Server 12x3.5
Manufacturer Supermicro
Catalog Server
Description Supermicro CSE-826 X9DRI-LN4F+ 2U Server 12x3.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435855-SUPERMICRO CSE-826-X9DRI-LN4F+ - Supermicro CSE-826 X9DRI-LN4F+ 2U Server 12x3.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-826-X9DRI-LN4F+ - Supermicro CSE-826 X9DRI-LN4F+ 2U Server 12x3.5 CAD Model

Description

The SUPERMICRO CSE-826-X9DRI-LN4F+ is a formidable 2U server solution, designed to cater to the exigent demands of modern data centers and intensive computing tasks. It is built around the high-performance X9DRI-LN4F+ motherboard, which provides unmatched efficiency and stability for enterprise workloads. This server chassis accommodates twelve 3.5"" hard drive bays, offering extensive storage capabilities for data-intensive applications. The well-thought-out cooling system ensures that the server operates within optimal temperature ranges, even under heavy loads. It supports a wide array of processor and memory configurations, making it highly adaptable for a variety of applications, including virtualization, high-performance computing, and large-scale storage solutions. With its robust build and high scalability, the SUPERMICRO CSE-826-X9DRI-LN4F+ stands as an excellent choice for businesses requiring a reliable and powerful server infrastructure.

You May Also Be Interested in

IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
256GB mem, PVM Enterprise, AME
Need more? Email Us
IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess