EN
  • EN
  • DE

SUPERMICRO CSE-846-X10DRI - Supermicro CSE-846 X10DRI 4U 24x3.5 2x2.5

Part No SUPERMICRO CSE-846-X10DRI - Supermicro CSE-846 X10DRI 4U 24x3.5 2x2.5
Manufacturer Supermicro
Catalog Server
Description Supermicro CSE-846 X10DRI 4U 24x3.5 2x2.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435893-SUPERMICRO CSE-846-X10DRI - Supermicro CSE-846 X10DRI 4U 24x3.5 2x2.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-846-X10DRI - Supermicro CSE-846 X10DRI 4U 24x3.5 2x2.5 CAD Model

Description

The SUPERMICRO CSE-846 X10DRI is a versatile and robust server chassis equipped with the Super X10DRI motherboard, designed for high-density storage and optimal performance in a 4U form factor. Ideal for enterprise data applications, cloud storage solutions, and high-performance computing environments, this chassis supports dual Intel Xeon E5-2600 v3/v4 family processors, providing significant computation power required for demanding tasks. Featuring 24 hot-swap 3.5"" drive bays and additional 2 internal 2.5"" bays, it offers extensive storage capabilities and flexibility. The motherboard supports DDR4 memory, enhancing system speed and efficiency for memory-dependent applications. The CSE-846 X10DRI includes a highly efficient power supply, ensuring energy-saving operation while maintaining high performance. It offers comprehensive I/O and expansion options, including several PCI-E slots for added flexibility in system design and functionality. The server features dedicated LAN for remote management via IPMI, facilitating easy and efficient server monitoring and management remotely. Its advanced cooling design ensures that the system runs at optimal temperatures, even under heavy loads, contributing to reliability and longevity. The CSE-846 X10DRI chassis, with its robust design and powerful capabilities, is an excellent choice for businesses requiring a high-capacity, high-performance server solution.

You May Also Be Interested in

IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us
IBM
9009-42A-8CORE-EP1E
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess