EN
  • EN
  • DE

SUPERMICRO CSE-848-X10QBI - Supermicro CSE-848 X10QBI 4U 24x3.5

Part No SUPERMICRO CSE-848-X10QBI - Supermicro CSE-848 X10QBI 4U 24x3.5
Manufacturer Supermicro
Catalog Server
Description Supermicro CSE-848 X10QBI 4U 24x3.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435839-SUPERMICRO CSE-848-X10QBI - Supermicro CSE-848 X10QBI 4U 24x3.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-848-X10QBI - Supermicro CSE-848 X10QBI 4U 24x3.5 CAD Model

Description

The SUPERMICRO CSE-848-X10QBI chassis serves as a cornerstone for building high-density server solutions, catering specifically to demanding data center and enterprise applications. Sheltered within its 4U rackmount form factor, it offers accommodation for 24 hot-swap 3.5"" drive bays, presenting ample room for high-capacity storage configurations. The chassis is built around the X10QBI motherboard, providing a quad-processor socket that supports Intel Xeon E5-4600 v2 series processors, thereby delivering remarkable computing power suitable for intensive computational tasks or virtualization environments. This framework is enhanced with up to 6TB of DDR3 ECC Registered memory, spread over numerous DIMM slots for immense memory bandwidth and capacity, critical for memory-intensive applications. I/O scalability is achieved through PCIe expansion slots, enabling the addition of network cards, storage controllers, and other peripherals. The CSE-848 chassis boosts reliability with redundant, high-efficiency power supplies and comprehensive cooling options to maintain optimal performance under various load conditions. This server solution targets complex workloads in HPC, data analytics, and cloud infrastructure, offering expansion flexibility and robust performance.

You May Also Be Interested in

IBM
9008-22L-8CORE
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess