EN
  • EN
  • DE

SUPERMICRO FAN-0133L4 - Supermicro 80mm Hot-Swappable Middle Axial Fan

Part No SUPERMICRO FAN-0133L4 - Supermicro 80mm Hot-Swappable Middle Axial Fan
Manufacturer Supermicro
Catalog Fan
Description Supermicro Chassis Middle Fan
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1435248-SUPERMICRO FAN-0133L4 - Supermicro 80mm Hot-Swappable Middle Axial Fan
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO FAN-0133L4 - Supermicro 80mm Hot-Swappable Middle Axial Fan CAD Model

Description

The SUPERMICRO FAN-0133L4 offers superior cooling performance with its 80mm hot-swappable middle axial fan design, specifically engineered for Supermicro server systems. This fan is strategically placed to target central areas within the server chassis, optimizing airflow to cool critical components effectively. The ability to hot-swap the fan ensures minimal downtime, as it can be replaced or upgraded effortlessly without halting the server's operation. This is particularly advantageous in high-availability environments where continuous uptime is critical. The axial design guarantees efficient air movement, maintaining a balanced temperature distribution across the server components to avert overheating issues. Crafted for longevity and consistent performance, the FAN-0133L4 is a reliable solution for maintaining thermal management within Supermicro's extensive server offerings, ensuring systems run within their optimal thermal thresholds for maximum reliability and performance.

You May Also Be Interested in

CISCO
Cisco NXA-FAN-30CFM-F. Type: Fan, Material: Metal, Product colour: Blue
Need more? Email Us
CISCO
Cisco Catalyst 6509 High Speed Fan Tray
Need more? Email Us
CISCO
N2200 10GE FEX Fan, Std airflow (port side exhaust)
Need more? Email Us
Dell
R750 FLEX BAY FAN
Need more? Email Us
CISCO
Nexus 3064 Fan Module, Port side exhaust airflow, Spare
Need more? Email Us
CISCO
Nexus 3048 Fan Module, Port-side Exhaust
Need more? Email Us
Dell
DUAL FAN PE1855
Need more? Email Us
Dell
FAN DUAL PE1950
Need more? Email Us
CISCO
Nexus 9K Fan 2, Port-side Exhaust
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess