EN
  • EN
  • DE

SUPERMICRO HDS-2TM-SSDSC2BB240G - 240GB SSD 2.5 SATA 6G SSDSC2BB240G4 S3500

Part No SUPERMICRO HDS-2TM-SSDSC2BB240G - 240GB SSD 2.5 SATA 6G SSDSC2BB240G4 S3500
Manufacturer Supermicro
Catalog Hard Drives
Description 240GB SSD 2.5 SATA 6G SSDSC2BB240G4 S3500
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435423-SUPERMICRO HDS-2TM-SSDSC2BB240G - 240GB SSD 2.5 SATA 6G SSDSC2BB240G4 S3500
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO HDS-2TM-SSDSC2BB240G - 240GB SSD 2.5 SATA 6G SSDSC2BB240G4 S3500 CAD Model

Description

The SUPERMICRO HDS-2TM-SSDSC2BB240G offers a 240GB SSD from the Intel S3500 series, with a 2.5-inch form factor and leveraging the SATA 6Gbps interface. This SSDSC2BB240G4 solid-state drive combines high capacity with performance efficiency, providing quick data access and high-speed storage. It’s designed for a wide range of applications, from boot drives in servers to primary drives for high-traffic workstations, offering improved system responsiveness and speed. Its reliable performance and endurance make it suitable for both enterprise and cloud deployments. The drive’s power loss data protection and advanced encryption features ensure the safety and integrity of data, making it a secure choice for sensitive or critical environments. Integrating easily with Supermicro’s existing systems, this SSD is a cost-effective way to enhance the performance and reliability of business IT infrastructure, supporting both current and future storage needs.

You May Also Be Interested in

CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess