EN
  • EN
  • DE

SUPERMICRO M386B4G70DM0-YK04SM - 32GB 4Rx4 PC3L-12800 DDR3 1600 MHz

Part No SUPERMICRO M386B4G70DM0-YK04SM - 32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Manufacturer Supermicro
Catalog IT infrastructure Memory
Description 32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1435592-SUPERMICRO M386B4G70DM0-YK04SM - 32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO M386B4G70DM0-YK04SM - 32GB 4Rx4 PC3L-12800 DDR3 1600 MHz CAD Model

Description

The SUPERMICRO M386B4G70DM0-YK04SM is a high-capacity, low-voltage memory module, offering 32GB of DDR3 RAM with a speed of 1600 MHz, tailored for systems requiring substantial memory bandwidth and capacity. With its 4Rx4 configuration, this module efficiently manages multiple data requests, enhancing multitasking and system responsiveness. The PC3L-12800 specification ensures compatibility with a wide range of systems, while the low-voltage operation minimizes power consumption, making it an environmentally friendly choice for data centers concerned with energy efficiency. Ideal for high-end computing tasks, including large databases, server virtualization, and complex calculations, this module offers an excellent balance between high performance and reduced power usage.

You May Also Be Interested in

Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess