EN
  • EN
  • DE

SUPERMICRO MCX4121A-XCAT - Mellanox ConnectX-4 10GbE 2PORT SFP+

Part No SUPERMICRO MCX4121A-XCAT - Mellanox ConnectX-4 10GbE 2PORT SFP+
Manufacturer Supermicro
Catalog Network Cards
Description Mellanox ConnectX-4 10GbE 2PORT SFP+
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1435688-SUPERMICRO MCX4121A-XCAT - Mellanox ConnectX-4 10GbE 2PORT SFP+
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO MCX4121A-XCAT - Mellanox ConnectX-4 10GbE 2PORT SFP+ CAD Model

Description

The SUPERMICRO MCX4121A-XCAT leverages the esteemed Mellanox ConnectX-4 technology to deliver a state-of-the-art network interface card capable of unparalleled 10GbE connectivity through dual SFP+ ports. This solution is meticulously designed for data centers and demanding enterprise applications where reliable, high-speed data transfer is crucial. With a total bandwidth capacity of 20 Gbps, this NIC facilitates efficient network communications, enhancing the performance of applications such as virtualization, storage, and cloud computing. The innovative Mellanox ConnectX-4 architecture at the core of this device ensures not only high-speed data transfers but also low latency and increased data throughput, all while maintaining energy efficiency. The support for advanced data center features, such as RDMA over Converged Ethernet (RoCE), further underscores the card's capability to significantly lower CPU utilization, thus enhancing the overall system performance. Furthermore, its compatibility with a broad array of SFP+ transceivers and direct-attach copper cables offers the flexibility required to integrate into a diverse set of networking environments and architectures. Choosing the SUPERMICRO MCX4121A-XCAT means opting for a robust, efficient, and flexible networking solution that can keep pace with the dynamic needs of contemporary data center operations.

You May Also Be Interested in

HP
Hewlett Packard Enterprise 284848-001. Internal. Connectivity technology: Wired, Host interface: PCI-X, Interface: Ethernet. Product colour: Green, Metallic
Need more? Email Us
HP
Hewlett Packard Enterprise HPE SYNERGY 4820C 10/20/25GB CNA. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet
Need more? Email Us
HP
HP FC2142SR 4GB 1-Port FC HBA
Need more? Email Us
HP
Hewlett Packard Enterprise 825110-B21. Ethernet LAN data rates: 100000 Mbit/s. Fiber optic connector: QSFP28. Host interface: PCI. Weight: 360 g
Need more? Email Us
HP
HP NC375I 4-Port Network Adapter
Need more? Email Us
HP
Hewlett Packard Enterprise Synergy 2820C 10Gb
Need more? Email Us
HP
HP 5400R ZL2 Managment Module
Need more? Email Us
HP
HP NC112T PCIe Gigabit Ethernet Adapter (HP)
Need more? Email Us
HP
HP NC360T PCI-E Dual Port Gigabit Server AdapterThe NC360T is a high performance PCI Express (PCIe) dual port, copper, gigabit network solution for ProLiant customers who demand the latest in dual port Ethernet network adapter bandwidth and features
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess