EN
  • EN
  • DE

SUPERMICRO PWS-1K28P-SQ - Supermicro 1280W 1U Redundant Power Supply

Part No SUPERMICRO PWS-1K28P-SQ - Supermicro 1280W 1U Redundant Power Supply
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro PWS-1K28P-SQ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435760-SUPERMICRO PWS-1K28P-SQ - Supermicro 1280W 1U Redundant Power Supply
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PWS-1K28P-SQ - Supermicro 1280W 1U Redundant Power Supply CAD Model

Description

The SUPERMICRO PWS-1K28P-SQ is a powerful and reliable 1280W power supply unit designed for Supermicro server systems requiring high power output. Housed in a 1U form factor, this redundant power supply ensures continuous operation and maximum uptime for critical server applications, thanks to its failover capability. The 'SQ' stands for Super Quiet, highlighting the power supply's design for reduced noise levels, making it suitable for noise-sensitive environments such as small office/home office settings. It boasts high efficiency to minimize energy waste and operational costs. The PSU incorporates hot-swap functionality, allowing system administrators to replace units without halting server operations, thus ensuring seamless maintenance. With its robust output and advanced protection features against over-current, over-voltage, and short-circuit incidents, the PWS-1K28P-SQ is an ideal solution for businesses that demand unwavering reliability and performance from their server infrastructure.

You May Also Be Interested in

CISCO
Power adapter for SG300-10MPP 100-240V 50-60Hz
Need more? Email Us
CISCO
Chassis+Fan Tray+ Sup6T+2xPower Supply IP Services ONLY
Need more? Email Us
CISCO
Cisco ADP-30RB 30W C13 AC
Need more? Email Us
CISCO
AC Power Supply for Cisco ISR 4320, Spare
Need more? Email Us
CISCO
C819 20W AC power supply with WiFi
Need more? Email Us
CISCO
Cisco PWR-C1-440WDC
Need more? Email Us
CISCO
1520 Series Power Injector
Need more? Email Us
CISCO
Cisco PWR-4430-AC. AC input voltage: 100 - 240 V. Compatible products: Cisco ISR 4430. Product colour: GreyAC Power Supply for Cisco ISR 4430 Spare
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess