EN
  • EN
  • DE

SUPERMICRO PWS-351-1H - Supermicro 350W 1U Multi-Output Power Supply

Part No SUPERMICRO PWS-351-1H - Supermicro 350W 1U Multi-Output Power Supply
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro PWS-351-1H
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435727-SUPERMICRO PWS-351-1H - Supermicro 350W 1U Multi-Output Power Supply
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PWS-351-1H - Supermicro 350W 1U Multi-Output Power Supply CAD Model

Description

The SUPERMICRO PWS-351-1H is a 350-watt power supply unit engineered for Supermicro's 1U server chassis, offering a compact and efficient power solution for small-scale servers and network appliances. This PSU is designed to meet the needs of small business servers, network equipment, and entry-level computing applications that require a reliable and steady power source. The 80 PLUS certification of the PWS-351-1H ensures energy efficiency, reducing operating costs and the environmental impact of day-to-day operations. It features a multi-output design, capable of powering various server components with the needed voltages and currents. Safety mechanisms, including overcurrent, overvoltage, and short-circuit protection, are integrated to safeguard the system against potential power issues. Its 1U form factor is perfectly suited for Supermicro's compact server chassis, ensuring efficient use of space in tight data center environments. The PWS-351-1H is an ideal choice for businesses looking for a cost-effective, reliable, and energy-efficient power supply solution for their server systems.

You May Also Be Interested in

Supermicro
Supermicro PWS-1K02A-1R
Need more? Email Us
NetApp
NetApp 1-Phase 30A 12 IEC PDU
Need more? Email Us
Supermicro
Supermicro PWS-406P-1R
Need more? Email Us
Supermicro
Supermicro PWS-704P-1R
Need more? Email Us
NetApp
NetApp 850W PSU for FAS31X0
Need more? Email Us
NetApp
NetApp 913W Power Supply for DS212C/DS224C
Need more? Email Us
NetApp
NetApp 750W PSU
Need more? Email Us
Supermicro
Supermicro PWS-651-1R
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess